EN
  • EN
  • DE

VLS201610HBA-1R0M

Part No VLS201610HBA-1R0M
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842013-VLS201610HBA-1R0M
Ultra Librarian 3D Model Ultra Librarian VLS201610HBA-1R0M CAD Model

Description

The VLS201610HBA-1R0M is a wire-wound chip inductor from TDK Corporation. It is designed for applications needing compact size, high inductance, and good current handling capabilities. The '1R0M' indicates an inductance value of 1.0 µH with a tolerance of ±20%.

Applications

  • Power supplies: Used for filtering and smoothing in power circuits.
  • DC-DC converters: Employed in step-up and step-down converters.
  • Noise filtering: Used for noise suppression in various electronic devices.
  • RF circuits: Found in impedance matching and filtering applications.
  • Mobile devices: Used in smartphones and tablets for power management and signal conditioning.

Features

  • Wire-wound construction: Provides high Q factor and good current handling.
  • Small size: Compact design for space-constrained applications.
  • Shielded construction: Reduces electromagnetic interference (EMI).
  • High self-resonant frequency: Suitable for high-frequency applications.
  • RoHS compliant: Meets environmental standards.

Benefits

  • Improved power efficiency: Reduces energy loss in power conversion circuits.
  • Reduced EMI: Minimizes interference with other electronic components.
  • Smaller footprint: Enables the design of more compact electronic devices.
  • Reliable performance: Provides consistent and stable operation.
  • Compliance with environmental regulations: Ensures environmentally friendly product design.

Technical Specifications:

  • Inductance: 1.0 µH
  • Tolerance: ±20%
  • Self-Resonant Frequency: 100 MHz
  • DC Resistance: 0.12 Ohms
  • Saturation Current: 1.8 A
  • Operating Temperature Range: -40°C to +85°C
  • Dimensions: 2.0 mm x 1.6 mm x 1.0 mm

The VLS201610HBA-1R0M is a reliable inductor suitable for a wide range of electronic applications requiring small size and good performance. Its shielded construction makes it ideal for applications sensitive to EMI.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess