EN
  • EN
  • DE

LC7532M

Part No LC7532M
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068968-LC7532M
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC7532M CAD Model

Description

The LC7532M is an electronic volume control IC manufactured by SANYO Semiconductor. It's designed for audio applications requiring precise and adjustable volume control, commonly found in various audio devices. This IC simplifies audio system design by integrating volume control functionality into a single chip.

Applications

  • Car audio systems
  • Home audio systems (e.g., stereo receivers, amplifiers)
  • Television audio processing
  • PC multimedia audio
  • Portable audio devices

Features

  • Electronic Volume Control: Provides precise and adjustable volume control without mechanical potentiometers.
  • Low Noise and Distortion: Ensures high-quality audio reproduction.
  • Serial Control Interface: Controlled via a serial interface (e.g., I2C or SPI) for easy integration with microcontrollers.
  • Mute Function: Allows for quick silencing of the audio output.
  • Single Supply Operation: Operates from a single voltage supply.

Benefits

  • Simplified System Design: Integrates volume control function into a single chip, reducing component count and board space.
  • Improved Audio Quality: Offers low noise and distortion for high-fidelity audio reproduction.
  • Precise Control: Electronic volume control provides accurate and repeatable settings.
  • Easy Integration: Serial control interface allows for seamless integration with microcontrollers and digital systems.
  • Enhanced User Experience: Enables users to conveniently adjust volume settings.

Additional Details

The LC7532M typically uses a serial communication interface (often I2C) to receive control commands from a microcontroller. This allows for precise adjustment of volume. The device's low noise and distortion characteristics make it suitable for high-quality audio applications. Proper decoupling capacitors should be used on the power supply lines.

The exact specifications, such as voltage range, THD, and control protocol, will vary depending on the specific datasheet revision. Always refer to the official SANYO Semiconductor datasheet for the most accurate and up-to-date information before designing with the LC7532M.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Sagami
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess