EN
  • EN
  • DE

VLS2012MT-2R2M

Part No VLS2012MT-2R2M
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842012-VLS2012MT-2R2M
Ultra Librarian 3D Model Ultra Librarian VLS2012MT-2R2M CAD Model

Description

The VLS2012MT-2R2M is a wire-wound chip inductor manufactured by TDK Corporation. This inductor is designed for general electronic circuits requiring small size and reliable performance. The '2R2M' indicates an inductance value of 2.2 µH with a tolerance of ±20%.

Applications

  • Mobile communication devices: Used in RF circuits and power management.
  • High frequency circuits: Suitable for impedance matching and filtering.
  • Power supplies for small electronics: Ideal for small form factor devices.
  • Noise suppression: Used for filtering noise in various electronic applications.
  • Signal line impedance matching: For signal integrity improvement.

Features

  • Wire-wound construction: Provides high Q factor.
  • Small size: Ideal for compact electronic devices.
  • High self-resonant frequency: Suitable for high-frequency applications.
  • Excellent temperature stability: Maintains stable performance across temperature variations.
  • RoHS compliant: Meets environmental standards.

Benefits

  • Improved Signal Quality: Reduces unwanted noise and interference.
  • Compact Design: Saves space on the circuit board.
  • Reliable Performance: Provides stable operation in various conditions.
  • High Efficiency: Reduces power losses in the circuit.
  • Environmentally Friendly: Meets environmental regulations.

Technical Specifications:

  • Inductance: 2.2 µH
  • Tolerance: ±20%
  • Self-Resonant Frequency: 70 MHz
  • DC Resistance: 0.22 Ohms
  • Operating Temperature Range: -40°C to +85°C
  • Dimensions: 2.0 mm x 1.2 mm x 1.2 mm

The VLS2012MT-2R2M is a compact and reliable inductor suitable for a wide range of electronic applications requiring small size and stable performance. Its wire-wound construction ensures high Q factor and excellent temperature stability.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess