EN
  • EN
  • DE

VLF5020AT-4R7M1R2

Part No VLF5020AT-4R7M1R2
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408168-VLF5020AT-4R7M1R2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLF5020AT-4R7M1R2 CAD Model

Description

The VLF5020AT-4R7M1R2 is a wire-wound inductor manufactured by TDK Corporation and is part of the VLF series. These inductors are designed for power supply applications in compact electronic devices, where small size and efficient power handling are crucial. The '4R7M' designates an inductance value of 4.7µH with a specific tolerance. The '1R2' likely refers to the rated current or a specific product revision number.

Applications:

      
  • DC-DC converters in portable devices: Commonly found in smartphones, tablets, wearable technology, and other battery-powered devices.
  •   
  • Power management circuits: Provides voltage regulation and ripple filtering in power supplies.
  •   
  • High-frequency power inductor applications: Suitable for use in high-efficiency and small form factor power supplies.
  •   
  • Noise filtering in power lines: Reduces electromagnetic interference (EMI) and improves signal integrity.

Features:

      
  • Small Size: Compact dimensions optimized for use in space-constrained applications.
  •   
  • Magnetically Shielded: Reduces electromagnetic interference.
  •   
  • High Current Capability: Designed to handle relatively large currents for its size.
  •   
  • Excellent Inductance Stability: Maintains stable inductance across a range of temperatures and frequencies.
  •   
  • Lead-Free Construction: Compliant with RoHS environmental standards.

Benefits:

      
  • Space Saving: Enables smaller and more compact electronic device designs.
  •   
  • Reduced EMI: Improves overall device performance and reliability by minimizing interference.
  •   
  • Efficient Power Conversion: Contributes to improved energy efficiency in DC-DC converters.
  •   
  • Reliable Performance: Provides stable and consistent operation in various operating conditions.
  •   
  • Environmental Compliance: Meets environmental regulations concerning lead content.

Specifications:

The VLF5020AT-4R7M1R2 has an inductance of 4.7µH. Its dimensions are approximately 5.0mm x 5.0mm x 2.0mm. It is designed for reflow soldering processes. It features a shielded construction. The rated current and DC resistance are specific to this part number and are detailed in the TDK datasheet. The operating temperature range is also specified within the datasheet.

You May Also Be Interested in

Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess