EN
  • EN
  • DE

VLF12080T-101M1R8-D

Part No VLF12080T-101M1R8-D
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408128-VLF12080T-101M1R8-D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VLF12080T-101M1R8-D CAD Model

Description

The VLF12080T-101M1R8-D is a shielded power inductor manufactured by TDK Corporation. This inductor is designed for use in DC-DC converters and power supply circuits, offering a combination of compact size and high performance.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • LED lighting drivers
  • Noise filters in electronic circuits
  • Power management in automotive applications

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Capacity: Suitable for high current applications.
  • Compact Size: Allows for use in space-constrained designs.
  • Low DC Resistance (DCR): Improves efficiency by reducing power loss.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.

Benefits

  • Reduced EMI: Shielded construction ensures minimal interference with other components.
  • Efficient Power Conversion: Low DCR contributes to higher power conversion efficiency.
  • Space Saving: Compact design enables smaller and more compact devices.
  • Reliable Operation: Stable performance across a wide temperature range.
  • Versatile Application: Suitable for a variety of power supply and filtering applications.

Technical Specifications

The VLF12080T-101M1R8-D features an inductance of 100μH with a tolerance of ±20%. It has a rated current of 1.8A and a DC resistance (DCR) to minimize power losses. The saturation current is 1.8A. This component's shielded construction reduces electromagnetic interference (EMI). The operating temperature range is -40°C to +125°C (including self-temperature rise). The inductor utilizes a ferrite core to improve performance and maintain stable inductance under varying load conditions. Its compact dimensions make it suitable for use in mobile devices, power supplies, and other applications where space is at a premium. TDK's commitment to quality ensures that this inductor delivers reliable and consistent performance.

The VLF12080T series is designed for applications requiring a combination of small size and high performance. Its construction helps to minimize electromagnetic interference (EMI), making it suitable for sensitive electronic devices. The high current capacity and low DCR ensure efficient power conversion and minimal power loss. TDK's commitment to quality and environmental compliance ensures that the VLF12080T-101M1R8-D is a reliable choice for power inductor needs.

You May Also Be Interested in

Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess