The VLCF5020T-2R2N2R6 is a wire-wound ferrite inductor manufactured by TDK Corporation. It's designed for use in power supply circuits, DC-DC converters, and other applications requiring efficient energy storage and filtering. This inductor is characterized by its compact size, high inductance value, and excellent current handling capabilities.
Applications:
- DC-DC converters
- Power supply circuits
- Noise filtering
- RF blocking
- Energy storage
Features:
- Inductance: 2.2 μH (Microhenries)
- Tolerance: Typically ±30%
- Rated Current: 2.6 A (Amperes)
- DC Resistance (DCR): Low DC resistance for efficient power transfer.
- Operating Temperature: Wide operating temperature range.
- Size: Compact 5.0 x 5.0 x 2.0 mm surface-mount package.
Benefits:
- High Efficiency: Low DCR minimizes power losses and improves overall circuit efficiency.
- Compact Size: Allows for miniaturization of electronic devices.
- Stable Performance: Maintains stable inductance over a wide temperature range.
- Reliable Operation: Constructed with high-quality materials for long-term reliability.
Additional Details:
The VLCF5020T-2R2N2R6 inductor utilizes a ferrite core to achieve high inductance in a small package size. It is designed to withstand reflow soldering processes for automated assembly. This part is typically used in applications where space is limited, such as smartphones, tablets, and other portable devices. The specified rated current ensures the inductor can handle high current loads without saturation. Proper layout and grounding techniques are essential for optimal performance. Inductance values can vary depending on the frequency and temperature conditions.