EN
  • EN
  • DE

VLCF4018T-100MR74-2N

Part No VLCF4018T-100MR74-2N
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408117-VLCF4018T-100MR74-2N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VLCF4018T-100MR74-2N CAD Model

Description

The VLCF4018T-100MR74-2N is a wire-wound inductor from TDK Corporation, designed for power circuit applications requiring a small footprint and high performance. This inductor is part of the VLCF series, known for its compact size and good electrical characteristics. It is especially suited for use in mobile devices and other space-constrained applications.

Applications:

  • DC-DC converters in portable devices
  • Power supplies for smartphones and tablets
  • Noise filtering in power lines
  • Voltage regulators

Features:

  • Compact size: 4.0 x 4.0 x 1.8 mm
  • Inductance: 10 μH
  • High rated current capability
  • Magnetically shielded construction
  • Low DC resistance (DCR)

Benefits:

  • Saves space in compact electronic devices.
  • Offers efficient power conversion due to low DCR.
  • Reduces EMI and allows for use in sensitive circuits.
  • Maintains stable performance over a wide range of operating conditions.
  • Contributes to the overall reliability of the application.

Technical Specifications:

  • Inductance: 10 μH ±20%
  • DC Resistance (DCR): 0.74 Ω (maximum)
  • Rated Current: 0.45 A
  • Saturation Current: 0.72 A (typical)
  • Operating Temperature Range: -40°C to +125°C (including self-temperature rise)
  • Self-Resonant Frequency (SRF): 25 MHz (typical)

The VLCF4018T-100MR74-2N inductor’s shielded structure effectively contains the magnetic field, which reduces interference with other nearby components. Its minimal DC resistance lowers power losses, thus improving the power supply efficiency. The high rated current ensures stable functionality even under high load scenarios. Conforming to RoHS standards guarantees the device's environmentally sound composition.

To maximize performance, following the manufacturer's suggested circuit layout and design principles is critical. The TDK datasheet for the VLCF4018T-100MR74-2N contains comprehensive details about the component’s features and usage guidelines. Reviewing this data is important for guaranteeing proper setup and extending the lifespan of the inductor.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3430 $58.3100
410+ $0.2818 $115.5380
640+ $0.2726 $174.4640
875+ $0.2645 $231.4375
1,135+ $0.2553 $289.7655
1,520+ $0.2287 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess