EN
  • EN
  • DE

TSL0808S-472JR13-PF

Part No TSL0808S-472JR13-PF
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case DIP
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 712727-TSL0808S-472JR13-PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSL0808S-472JR13-PF CAD Model

Description

The TSL0808S-472JR13-PF is a common mode choke coil manufactured by TDK Corporation. This component is designed to suppress common mode noise in electronic circuits. It features a compact SMD (Surface Mount Device) design for easy integration into high-density printed circuit boards. The '472' in the part number indicates a specific inductance value, crucial for its noise suppression performance.

Applications

  • USB Lines: Filters common mode noise on USB data lines, ensuring reliable data transmission.
  • LVDS (Low-Voltage Differential Signaling) Interfaces: Reduces noise in high-speed LVDS links.
  • CAN Bus Systems: Suppresses common mode interference in automotive and industrial CAN bus networks.
  • Ethernet Lines: Filters noise in Ethernet connections, improving signal integrity.
  • HDMI Cables: Reduces common mode noise in HDMI signals for clearer audio and video.

Features

  • Common Mode Noise Suppression: Specifically designed to attenuate common mode noise.
  • SMD Package: Facilitates automated assembly and compact circuit designs.
  • High Impedance: Offers high impedance to common mode currents while allowing differential signals to pass through with minimal attenuation.
  • Low Profile: The 'S' in the part number often denotes a slim or low-profile design.
  • Robust Construction: Designed to withstand harsh environmental conditions.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, leading to clearer and more reliable signals.
  • Enhanced EMI Compliance: Helps meet electromagnetic interference (EMI) regulations.
  • Smaller Footprint: The SMD package allows for more compact and efficient circuit board layouts.
  • Simplified Assembly: The surface mount design streamlines the manufacturing process.
  • Increased System Reliability: Protects sensitive electronic components from noise-induced damage.

Additional Details

The inductance value for TSL0808S-472JR13-PF is typically around 4.7 mH (as indicated by '472'). The DC resistance (DCR) is an important parameter for common mode chokes, as it impacts signal attenuation; a lower DCR is generally preferred. The rated current specifies the maximum current the choke can handle without saturating or overheating. The operating temperature range is another important consideration for selecting the appropriate common mode choke for a given application. Care should be taken to review the datasheet for specific performance curves and derating information.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess