EN
  • EN
  • DE

SM1204BC-R/G

Part No SM1204BC-R/G
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GREEN/RED CLEAR 1204 SMD R/A / Green, Red 574nm Green, 631nm Red LED Indication - Discrete 2.2V Green, 2.1V Red 2-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel
Color Green, Red
Configuration Common Anode
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 72mcd Green, 115mcd Red
Lens Style Rectangle with Domed Top
Lens Size 2.00mm x 1.00mm
Voltage - Forward (Vf) (Typ) 2.2V Green, 2.1V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 130°
Mounting Type Surface Mount, Right Angle
Wavelength - Dominant 574nm Green, 631nm Red
Wavelength - Peak 575nm Green, 645nm Red
Package / Case 2-SMD, No Lead
Supplier Device Package 1204
Dimension 3.20mm L x 1.50mm W
Height (Max) 1.00mm
Base Product Number SM1204
Other Names 492-2527-2,492-2527-1,SM1204BC-R/G,492-2527-6
Standard Package 3,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242338-SM1204BC-R/G
Ultra Librarian 3D Model Ultra Librarian SM1204BC-R/G CAD Model

Description

The SM1204BC-R/G is a surface mount LED indication component with a common anode configuration.

  • Viewing Angle: 130 degrees
  • Lens Transparency: Clear
  • Millicandela Rating (Green): 72mcd
  • Millicandela Rating (Red): 115mcd
  • Voltage-Forward (Vf) (Green): 2.2V
  • Voltage-Forward (Vf) (Red): 2.1V
  • Wavelength-Dominant (Green): 574nm
  • Wavelength-Dominant (Red): 631nm
  • Wavelength-Peak (Green): 575nm
  • Wavelength-Peak (Red): 645nm
  • Height: 1.00mm
  • Package: 2-SMD, no lead
  • Lens Style: Rectangle with a domed top
  • Lens Size: 2.00mm x 1.00mm

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1456
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.2329
Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0277
Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.1165
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562
Dialight
599-0291-007F Dialight Single Color LEDs SMD 1206 BLUE datasheet, inventory, & pricing.
Lowest to $0.2911
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691
Kingbright
940nm LED Indication - Discrete 1.1V SMD-4P,6x4mm
Lowest to $1.7463
OSRAM Opto Semiconductors Inc.
KY DMLN31.FY-5H8H-5F-8E8G ams OSRAM Single Color LEDs SYNIOS P2720 KY DMLN31.FY datasheet, inventory, & pricing.
Lowest to $0.3639

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess