EN
  • EN
  • DE

TLA150-3E

Part No TLA150-3E
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217728-TLA150-3E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLA150-3E CAD Model

Description

The TDK TLA150-3E is a highly efficient and reliable AC-DC power supply, designed to provide stable power for a wide array of industrial and commercial applications. Its robust design, compact form factor, and comprehensive protection features make it a suitable choice for demanding environments. Compliant with various international safety standards, the TLA150-3E ensures safe and consistent operation for connected devices.

Applications

  • Industrial Automation Equipment: Powering programmable logic controllers (PLCs), human-machine interfaces (HMIs), and sensors.
  • LED Lighting Systems: Providing a stable power source for high-intensity LED lighting applications.
  • Test and Measurement Instruments: Supplying reliable power to oscilloscopes, signal generators, and other precision instruments.
  • Medical Devices (Non-Life Support): Powering diagnostic and monitoring equipment (confirmation of specific medical certifications required).
  • Telecommunications Equipment: Used in network routers, switches, and other communication infrastructure components.

Features

  • Compact Size: Space-saving design allows for easy integration into tight spaces.
  • Universal Input Voltage: Accepts input voltages from 85 to 264 VAC, enabling global use.
  • High Efficiency: Minimizes power losses and reduces heat generation, contributing to energy savings.
  • Comprehensive Protection: Includes overvoltage, overcurrent, and short circuit protection to safeguard connected devices.
  • Low Ripple and Noise: Delivers clean and stable DC output, ensuring optimal performance of sensitive electronics.
  • Safety Agency Approvals: Certified to meet various international safety standards for industrial and commercial applications.

Benefits

  • Increased System Reliability: Rugged design and protection features ensure consistent and reliable operation.
  • Reduced Downtime: Protection mechanisms prevent damage from power surges and other electrical disturbances, minimizing downtime.
  • Energy Cost Savings: High efficiency operation reduces energy consumption and lowers operating expenses.
  • Simplified Installation: Compact size and standard connection options facilitate easy installation and setup.
  • Global Application: Universal input voltage range allows for worldwide deployment without the need for additional voltage conversion equipment.
  • Enhanced Safety: Compliance with stringent safety standards ensures a safe operating environment for both users and equipment.

Additional Details

The TLA150-3E typically delivers a single DC output voltage (e.g., 12V, 24V, 48V). The specific output voltage and current ratings should be verified in the product datasheet. Connection is generally facilitated through screw terminals for secure and reliable wiring. The operating temperature range is commonly between -10°C to +70°C (with potential derating at higher temperatures). Designed to meet conducted and radiated emissions standards to minimize electromagnetic interference (EMI). Always refer to the official TDK documentation for detailed technical specifications, safety certifications, and application notes.

You May Also Be Interested in

Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4685
iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Lowest to $4.6568
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess