EN
  • EN
  • DE

TLA-3T112LF-T

Part No TLA-3T112LF-T
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Description Pulse transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1268605-TLA-3T112LF-T
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLA-3T112LF-T CAD Model

Description

The TLA-3T112LF-T is a common mode choke coil manufactured by TDK Corporation. Common mode chokes are electronic components designed to suppress common mode noise in electronic circuits. This particular model is designed for surface mounting and is used in a variety of applications to reduce electromagnetic interference (EMI) and ensure signal integrity.

Applications

  • USB Interfaces: Used to suppress noise in USB data lines.
  • HDMI Interfaces: Reduces EMI in HDMI connections for clearer audio and video signals.
  • LVDS Interfaces: Filters common mode noise in low-voltage differential signaling applications.
  • Power Lines: Suppresses noise in power supply lines to ensure stable power delivery.
  • Automotive Electronics: Employed in automotive systems to minimize interference from various electronic components.

Features

  • High Common Mode Impedance: Provides effective suppression of common mode noise.
  • Low Differential Mode Impedance: Minimally affects the desired differential signals.
  • Surface Mount Design: Allows for automated assembly, reducing manufacturing costs.
  • Compact Size: Small footprint enables integration into space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Improved Signal Integrity: Ensures clean and reliable signal transmission by reducing noise.
  • Reduced EMI: Minimizes electromagnetic interference, preventing malfunctions and ensuring regulatory compliance.
  • Enhanced System Performance: Improves the overall performance of electronic devices by providing stable and noise-free operation.
  • Cost-Effective Solution: Offers a high-performance noise suppression solution at a competitive cost.

Additional Details

The TLA-3T112LF-T common mode choke operates by presenting a high impedance to common mode currents while allowing differential mode currents to pass through with minimal impedance. This is achieved through the design of the coil, which typically consists of two windings wound on a single core. The common mode currents flow in the same direction through both windings, creating a magnetic field that opposes the current flow. Differential mode currents flow in opposite directions, resulting in a canceling magnetic field and minimal impedance. The choke is designed to operate over a broad frequency range, effectively suppressing noise across a wide spectrum. The surface mount design simplifies assembly and reduces the overall size of the component. TDK's manufacturing expertise ensures that the TLA-3T112LF-T meets stringent performance specifications and provides a reliable noise suppression solution. This is essential for modern electronic devices where signal integrity and EMI compliance are critical.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess