EN
  • EN
  • DE

TLA-3T110LF-T

Part No TLA-3T110LF-T
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Description Pulse transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1268604-TLA-3T110LF-T
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLA-3T110LF-T CAD Model

Description

The TDK TLA-3T110LF-T is a common mode choke coil designed for noise suppression in various electronic circuits. These chokes are particularly effective at attenuating common mode noise, which is a type of electromagnetic interference (EMI) that can degrade the performance of sensitive electronic equipment. The TLA-3T110LF-T is designed for high-frequency applications and offers a compact size, making it suitable for use in space-constrained environments.

Applications:

  • USB lines: Suppression of common mode noise in USB data and power lines.
  • HDMI lines: Filtering EMI in HDMI connections to ensure high-quality video and audio transmission.
  • LVDS lines: Noise reduction in LVDS (Low-Voltage Differential Signaling) interfaces.
  • Power lines: Filtering noise in DC power lines to protect sensitive circuits.
  • Signal lines: General-purpose EMI suppression in various signal lines.

Features:

  • High common mode impedance: Provides effective attenuation of common mode noise.
  • Low differential mode impedance: Minimizes signal distortion and insertion loss.
  • Compact size: Allows for easy integration into space-constrained designs.
  • Surface mount technology (SMT): Facilitates automated assembly processes.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Improved signal integrity: Reduces noise and interference, resulting in clearer and more reliable signal transmission.
  • Enhanced EMI suppression: Prevents unwanted electromagnetic emissions from interfering with other electronic devices.
  • Increased system reliability: Protects sensitive circuits from noise-induced malfunctions.
  • Simplified design: Reduces the need for complex filtering circuits, simplifying the design process.
  • Cost-effective solution: Provides effective EMI suppression at a reasonable price.

The TLA-3T110LF-T is typically used in conjunction with other EMI suppression components, such as capacitors and ferrite beads, to create a comprehensive filtering solution. Its performance characteristics, including impedance versus frequency, are detailed in the product datasheet. It is essential to select the appropriate common mode choke based on the specific frequency range and impedance requirements of the application. The datasheet provides valuable information on the electrical characteristics, mechanical dimensions, and recommended soldering conditions for the device.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess