EN
  • EN
  • DE

TFSZ06051960-3315A1

Part No TFSZ06051960-3315A1
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 364994-TFSZ06051960-3315A1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFSZ06051960-3315A1 CAD Model

Description

The TFSZ06051960-3315A1 is a thin-film inductor from TDK, engineered for optimal performance in high-frequency applications. Utilizing advanced manufacturing techniques, it offers a blend of precision, compactness, and high efficiency.

Applications

  • RF Filters: Commonly used in filter circuits to selectively pass or reject signals based on frequency.
  • Impedance Matching Networks: Employed to match impedances between different circuit stages, optimizing power transfer.
  • Wireless Communication Systems: Found in various wireless communication devices for signal conditioning.
  • Mobile Phones: Integrated into mobile phones to enhance RF performance.
  • GPS Devices: Utilized in GPS receivers to filter and amplify weak signals.

Features

  • Thin-Film Construction: Provides excellent precision in inductance value and tight tolerances.
  • Surface Mount Technology (SMT): Enables efficient and automated assembly on PCBs.
  • High Q Factor: Minimizes energy loss and maximizes efficiency in high-frequency circuits.
  • Compact 0605 Package: Offers a small footprint for space-constrained applications.
  • Superior High-Frequency Performance: Designed specifically for high-frequency operation.

Benefits

  • Enhanced Signal Quality: High Q factor ensures minimal signal degradation.
  • Reduced Power Consumption: High efficiency translates to lower power consumption in battery-powered devices.
  • Streamlined Manufacturing Process: SMT design simplifies assembly and reduces manufacturing costs.
  • Miniaturized Devices: Small size facilitates the design of smaller and lighter electronic devices.
  • Reliable Operation: Robust construction ensures stable and dependable performance.

Additional Details

The TFSZ06051960-3315A1 features a specific inductance value (likely 3.3nH based on the '33' in the part number), tolerance, and self-resonant frequency, which can be found on the official TDK datasheet. The thin-film manufacturing process involves precise deposition and etching techniques. This product is RoHS compliant, indicating adherence to environmental standards. When assembling this component, it's important to follow proper soldering guidelines to ensure a reliable connection. The '15A1' at the end of the part number may designate a particular revision or performance characteristic. Always refer to the datasheet for accurate electrical specifications and recommended usage guidelines.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess