The S-80832CNMC-B8R-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels in electronic circuits, providing a reset signal when the voltage drops below a specified threshold. This helps ensure the proper functioning of microcontrollers and other sensitive components by preventing erroneous operation during voltage dips.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices
- System supervision
- Industrial control systems
Features
- High-accuracy voltage detection
- Low current consumption
- Compact SOT-23-5 package
- Open-drain output
- Operating temperature range: -40°C to +85°C
- Hysteresis is included
Benefits
- Ensures stable system operation by preventing malfunctions due to low voltage.
- Extends battery life in portable devices due to its low power consumption.
- Reduces board space requirements.
- Provides a reliable reset signal to the system.
- Improves noise immunity.
Additional Details
The S-80832CNMC-B8R-T2 has a detection voltage of 3.2V. It requires an external pull-up resistor because it has an open-drain output. The product is RoHS compliant.