EN
  • EN
  • DE

TFSC06053925-2111B2X

Part No TFSC06053925-2111B2X
Manufacturer TDK Corporation
Catalog RF Directional Coupler
Description THIN-FILM DIRECTIONAL COUPLER / RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 21.8dB 35dBm 0202 (0505 Metric), 4 PC Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Directional Coupler
Mfr TDK Corporation
Package Tape & Reel
Coupler Type Standard
Frequency 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz
Coupling Factor 21.8dB
Applications General Purpose
Insertion Loss 0.22dB
Power - Max 35dBm
Return Loss 50dB
Package / Case 0202 (0505 Metric), 4 PC Pad
Supplier Device Package 0202
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 445-TFSC06053925-2111B2XTR,445-TFSC06053925-2111B2XDKR,445-TFSC06053925-2111B2XCT
Standard Package 10,000
Win Source Part Number 1099154-TFSC06053925-2111B2X
Ultra Librarian 3D Model Ultra Librarian TFSC06053925-2111B2X CAD Model

Description

The 1099154-TFSC06053925-2111B2X is an RF directional coupler that belongs to the RF/IF and RFID category.

  • Product Name: 1099154-TFSC06053925-2111B2X
  • Category: RF/IF and RFID
  • Application: General-purpose
  • Frequency Range: 2.4GHz to 2.5GHz and 4.9GHz to 5.85GHz
  • Power Rating: 35dBm
  • Coupling Factor: 21.8dB
  • Insertion Loss: 0.22dB
  • Return Loss: 50dB
  • Package: 0202 (0505 Metric), 4 PC pad
  • Packaging: Tape and reel

You May Also Be Interested in

AVX Corporation
RF DIR COUPLER 890-915MHZ 0603
Need more? Email Us
Anaren
COUPLER HYBRID 800-1000MHZ 10DB
Lowest to $0.9242
Anaren
Hybrid Coupler 3 dB, 90°
Lowest to $1.4692
Anaren
COUPLER HYBRID 2000-2300MHZ 30DB
Lowest to $9.0156
Anaren
COUPLER 90DEG 1700-2000MHZ 20DB
Lowest to $5.6650
Anaren
20 dB Directional Coupler
Lowest to $2.7674
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 2GHZ-2.3GHZ SMD
Need more? Email Us
Anaren
COUPLER 90DEG 1700-2000MHZ 3DB
Lowest to $1.3456
M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1273 $50.2835
960+ $0.1045 $100.3200
1,485+ $0.1012 $150.2820
2,045+ $0.0980 $200.4100
2,640+ $0.0947 $250.0080
3,535+ $0.0849 $300.1215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess