EN
  • EN
  • DE

TDK73K222L-IP

Part No TDK73K222L-IP
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 363516-TDK73K222L-IP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDK73K222L-IP CAD Model

Description

The TDK73K222L-IP is a common mode choke meticulously crafted by TDK Corporation to suppress noise effectively in a variety of electronic applications. This component is designed to attenuate common mode interference while minimizing its impact on differential mode signals, ensuring the integrity and clarity of transmitted data. Its robust construction and optimized characteristics make it suitable for use in power supplies, communication lines, and signal processing circuits.

Applications

  • Power Line Filtering: Attenuates common mode noise present on AC or DC power lines to protect sensitive electronic equipment.
  • Signal Line Noise Suppression: Used in communication lines, such as USB, Ethernet, and RS-485, to reduce noise and improve signal quality.
  • Audio Equipment: Filters out unwanted noise in audio amplifiers and signal processing circuits, resulting in cleaner and more accurate sound reproduction.
  • Industrial Control Systems: Improves the reliability and accuracy of industrial control systems by reducing noise-induced errors.
  • Medical Electronics: Helps ensure the accuracy and reliability of medical electronic devices by minimizing electromagnetic interference (EMI).

Features

  • High Common Mode Impedance: Provides significant attenuation of common mode noise across a broad frequency range.
  • Low Differential Mode Insertion Loss: Minimizes the impact on differential mode signals, preserving signal integrity.
  • Compact Design: Designed for space-saving integration into a variety of electronic devices.
  • High Rated Current Capacity: Capable of handling substantial current loads without compromising performance.
  • RoHS Compliant: Manufactured in accordance with environmental standards for hazardous substance content.
  • Surface Mount Technology (SMT): Optimized for automated assembly processes and high-density circuit board designs.

Benefits

  • Improved Signal Quality: Reduces noise and interference, resulting in clearer and more reliable signals.
  • Enhanced System Reliability: Protects sensitive electronic components from noise-induced damage and malfunctions.
  • Reduced EMI Emissions: Helps electronic devices meet electromagnetic interference (EMI) regulatory requirements.
  • Optimized Power Supply Performance: Ensures a stable and clean power supply, improving the overall efficiency and lifespan of electronic devices.
  • Simplified Circuit Integration: Designed for easy integration into existing circuit designs with minimal modifications.
  • Cost-Effective Noise Suppression: Provides a reliable and efficient noise suppression solution at a competitive price point.

Additional Details

The TDK73K222L-IP common mode choke utilizes a ferrite core material, optimized for effective noise suppression in the specified frequency range. The choke's design and construction minimize parasitic capacitance and leakage inductance, which can negatively affect its performance. It is suitable for use in a wide range of operating temperatures and environmental conditions. The component's surface mount design allows for automated assembly, reducing manufacturing costs and improving overall product quality. It's crucial to consult the official TDK datasheet for detailed specifications, including inductance values, DC resistance, and rated current, to ensure it meets the specific requirements of the intended application. The choke plays a vital role in achieving electromagnetic compatibility (EMC) and ensuring the proper functioning of electronic devices in noisy environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess