EN
  • EN
  • DE

TCM1608-900-4P-T000

Part No TCM1608-900-4P-T000
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family Common Mode Chokes
Manufacturer TDK Corporation
Win Source Part Number 215413-TCM1608-900-4P-T000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM1608-900-4P-T000 CAD Model

Description

The TDK TCM1608-900-4P-T000 is a common mode choke coil designed to suppress common mode noise in balanced transmission lines. It's manufactured by TDK Corporation and is primarily used to reduce electromagnetic interference (EMI) and improve signal integrity in various electronic circuits.

Applications

  • USB 2.0/3.0/3.1: Common mode noise filtering for USB data lines to ensure reliable data transfer.
  • HDMI/DVI: Noise suppression in HDMI and DVI interfaces to maintain high-quality audio and video signals.
  • LVDS: Common mode choke for LVDS interfaces in display panels and other high-speed data transmission systems.
  • Ethernet: Filtering noise on Ethernet lines (10/100/1000BASE-T) for stable network communication.
  • Audio Lines: Noise reduction in audio signal paths to improve audio clarity and reduce distortion.

Features

  • Compact Size: 1608 (0603 metric) footprint for space-saving PCB design.
  • High Common Mode Impedance: Provides effective attenuation of common mode noise across a wide frequency range.
  • Low Differential Mode Insertion Loss: Minimizes signal degradation on the differential signal.
  • Four-Line Configuration: Suitable for applications with four balanced transmission lines.
  • Surface Mount Technology (SMT): Easy to mount on PCBs using standard SMT assembly processes.

Benefits

  • Improved Signal Integrity: Reduces common mode noise, resulting in cleaner and more reliable signal transmission.
  • Reduced EMI Emissions: Minimizes electromagnetic interference, helping devices meet regulatory requirements.
  • Enhanced System Performance: By filtering noise, the overall performance and stability of electronic systems are improved.
  • Space Saving: Compact size allows for efficient use of PCB space.
  • Easy Implementation: Simple to integrate into existing circuit designs.

Technical Specifications:
Case Size: 1608 (0603 Metric)
Impedance: 90 Ohms at 100 MHz<br/>Number of Lines: 4<br/>Operating Temperature Range: -40°C to +85°C<br/>Termination Style: Surface Mount

You May Also Be Interested in

TDK Corporation
CMC EMC FILTER SMD / 2 Line Common Mode Choke Surface Mount 12 Ohms @ 100 MHz DCR
Need more? Email Us
Schaffner EMC Inc.
CMC 47MH 600MA 2LN TH / 47 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.3Ohm (Typ)
Lowest to $2.3911
Murata Electronics North America
CMC 2.5A 2LN 500 OHM SMD
Lowest to $0.5867
Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.2226
TDK Corporation
Need more? Email Us
Bourns Inc.
CMC 2.2MH 300MA 2LN SMD
Lowest to $2.1442
TT Electronics
Surface Mount Common Mode Chokes
Need more? Email Us
Wurth Electronics Inc
COMMON MODE SMD LINE FILTER WE-SLM | CMC 470UH 400MA 2LN 2.2 KOHM SMD
Lowest to $2.4984
Pulse
CMC 4A 2LN SMD / 2 Line Common Mode Choke Surface Mount 4A DCR 13.2mOhm
Lowest to $1.0580

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4451 $57.8630
320+ $0.3652 $116.8640
490+ $0.3538 $173.3620
675+ $0.3423 $231.0525
875+ $0.3310 $289.6250
1,170+ $0.2968 $347.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess