EN
  • EN
  • DE

TCM1210G-201-2P-T200

Part No TCM1210G-201-2P-T200
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Description CMC 50MA 2LN 200 OHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Packaging Reel
Status Obsolete
Filter Type Signal Line
Number of Lines 2
Impedance at Frequency 200 Ohms at 100MHz
Current Rating (Maximum) 50mA
DC Resistance (DCR) (Maximum) 3Ohm
Voltage Rating - DC 10V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Parts Dimension 0.049" L x 0.039" W (1.25mm x 1.00mm)
Height (Maximum) 0.026" (0.67mm)
Manufacturer Package 0504 (1210 Metric), 4 Lead
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759886-TCM1210G-201-2P-T200
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCM1210G-201-2P-T200 CAD Model

Description

The TDK Corporation TCM1210G-201-2P-T200 is a signal line filter.

  • Lines: 2
  • Impedance @ 100MHz: 200 Ohms
  • Voltage Rating: 10V DC
  • Current Rating (Maximum): 50mA
  • DC Resistance (DCR) (Maximum): 3Ohm
  • Mounting: Surface Mount
  • Supply and Demand Status: Limited

The SMV1251-040LF is a single diode by Skyworks Solutions Inc.

  • Voltage - Peak Reverse (Maximum): 15V
  • Capacitance @ Vr, F: 3.8pF @ 4.7V, 50MHz
  • Capacitance Ratio: 12.2
  • Capacitance Ratio Condition: C0.3/C4.7
  • Package: SOD-882
  • Mounting: Through Hole
  • Q @ Vr, F: 400 @ 3V, 50MHz

You May Also Be Interested in

Schaffner EMC Inc.
CMC 47MH 600MA 2LN TH / 47 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.3Ohm (Typ)
Lowest to $2.3911
Murata Electronics North America
CMC 1.4A 2LN 600 OHM SMD
Lowest to $1.3391
Murata Electronics North America
Need more? Email Us
Wurth Electronics Inc
COMMON MODE SMD LINE FILTER WE-SLM | CMC 470UH 400MA 2LN 2.2 KOHM SMD
Lowest to $2.4984
Pulse
CMC 4A 2LN SMD / 2 Line Common Mode Choke Surface Mount 4A DCR 13.2mOhm
Lowest to $1.0580
TDK Corporation
CMC 100MA 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100 MHz 100mA DCR 2.5Ohm (Typ)
Need more? Email Us
Coilcraft
Common mode choke, toroid, RoHS
Need more? Email Us
Walsin Technology Corporation
CMC 300MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 300mA DCR 1Ohm
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess