EN
  • EN
  • DE

SLN2712T-220KR20-TRF

Part No SLN2712T-220KR20-TRF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190539-SLN2712T-220KR20-TRF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SLN2712T-220KR20-TRF CAD Model

Description

The SLN2712T-220KR20-TRF is a power inductor manufactured by TDK Corporation. It is designed for use in a wide range of power electronics applications, offering a combination of compact size, high efficiency, and reliable performance. The shielded construction helps to minimize electromagnetic interference, making it suitable for sensitive electronic devices.

Applications

  • DC-DC Converters: Used in buck, boost, and buck-boost converters.
  • Power Supplies: Suitable for regulated power supplies in various electronic devices.
  • Portable Electronics: Employed in smartphones, tablets, and other battery-powered devices.
  • LED Lighting: Used in LED driver circuits to regulate current.
  • Automotive Applications: Can be used in automotive power management systems.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Allows for high-density mounting on circuit boards.
  • High Current Capability: Supports applications with high current requirements.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits

  • Reduced EMI: Shielded design minimizes noise and interference.
  • Space Saving: Compact size enables smaller and more efficient designs.
  • High Efficiency: Low DCR contributes to reduced power consumption.
  • Reliable Performance: Designed for stable operation in various environments.
  • Simplified Assembly: SMT design facilitates easy integration into automated production lines.

Additional Details

The SLN2712T-220KR20-TRF inductor features an inductance value of 22μH (220 followed by K which is *1000), with a tolerance that is typically around ±10% or ±20%. The 'R20' likely denotes a specific series or manufacturing characteristic and could relate to the component's rated current or saturation current. It is designed to operate over a wide temperature range, typically from -40°C to +125°C. The inductor is RoHS compliant, meaning it is free from hazardous substances and suitable for environmentally conscious applications. Proper thermal management should be considered to ensure reliable operation under high current conditions. Refer to the manufacturer's datasheet for precise specifications, including saturation current, rated current, and DCR at different temperatures, to ensure optimal performance and longevity of the component.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess