EN
  • EN
  • DE

WT-525225-20K2-A1-G

Part No WT-525225-20K2-A1-G
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description Inductor Wireless Charging Transmitting Coil Wirewound 24uH 10% 100KHz 80Q-Factor 100mOhm DCR RDL Carton
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Core Material Air
DC Resistance (DCR) 100 mΩ
Depth 5.6 mm
Diameter 43 mm
Height 5.6 mm
Inductance 24 µH
Inductance Tolerance 10 %
Lead/Base Style Radial
Lead Free Yes
Lead Pitch 8 mm
Length 52 mm
Maximum Operating Temperature 70 °C
Military Standard Not
Min Operating Temperature -30 °C
Number of Pins 2
Number of Turns 20
Packaging Box
Q Factor 80
Radiation Hardening No
REACH SVHC No SVHC
Resistance 100 mΩ
RoHS Compliant
Self Resonant Frequency 100 kHz
Test Frequency 100 kHz
Tolerance 10 %
Width 52 mm
Win Source Part Number 1028716-WT-525225-20K2-A1-G
Categories Fixed Inductors
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WT-525225-20K2-A1-G CAD Model

Description

The TDK Corporation 1028716-WT-525225-20K2-A1-G is a fixed inductor with a 24 µH inductance and a tolerance of 10%.

  • Test Frequency: 100 kHz
  • Core Material: Air
  • Self-Resonant Frequency: 100 kHz
  • Resistance: 100 mΩ
  • Q Factor: 80
  • Lead Style: Radial Lead/Base
  • Lead Pitch: 8 mm
  • Supply and Demand: Shortage
  • RoHS Compliant: Yes

You May Also Be Interested in

Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess