EN
  • EN
  • DE

SLF7055T-330M1R5-PF

Part No SLF7055T-330M1R5-PF
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2012+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 712193-SLF7055T-330M1R5-PF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLF7055T-330M1R5-PF CAD Model

Description

The SLF7055T-330M1R5-PF is a shielded power inductor manufactured by TDK Corporation. These inductors are designed for use in power supply circuits, offering high efficiency and low EMI (Electromagnetic Interference). The “330M1R5” in the part number indicates an inductance of 33uH with a tolerance. These inductors are often found in DC-DC converters and other power management applications.

Applications

  • DC-DC converters: Used as energy storage elements in step-up (boost), step-down (buck), and other DC-DC converter topologies.
  • Power supply circuits: Provides filtering and energy storage in power supplies for various electronic devices.
  • Portable devices: Used in smartphones, tablets, and other portable devices to efficiently manage power.
  • LED lighting: Provides efficient power conversion in LED driver circuits.
  • Noise filtering: Filters out unwanted noise in power lines and signal lines.

Features

  • Shielded construction: Reduces electromagnetic interference (EMI) and minimizes noise.
  • High current capability: Can handle high current levels without saturation.
  • Low DC resistance: Minimizes power loss and improves efficiency.
  • Compact size: Allows for use in space-constrained applications.
  • High inductance value: Provides effective energy storage in power circuits.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, preventing noise from affecting other circuits.
  • High Efficiency: Low DC resistance minimizes power loss, improving overall circuit efficiency.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Reliable Performance: High current capability ensures stable performance under heavy load conditions.
  • Stable Inductance: Maintains a stable inductance value over a wide range of temperatures and frequencies.

Additional Details

The SLF7055T-330M1R5-PF comes in a surface-mount package. The dimensions are approximately 7.0mm x 7.0mm x 5.5mm. It's designed for reflow soldering. The saturation current and rated current are critical parameters to consider for specific application needs. Consult the TDK datasheet for detailed specifications, including inductance tolerance, DC resistance, saturation current, rated current, and self-resonant frequency.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess