EN
  • EN
  • DE

SLF7045T-3R3M2R2-PF

Part No SLF7045T-3R3M2R2-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190510-SLF7045T-3R3M2R2-PF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF7045T-3R3M2R2-PF CAD Model

Description

The SLF7045T-3R3M2R2-PF is a shielded power inductor from TDK Corporation. It is designed for use in power supply circuits requiring efficient energy storage, filtering, and low EMI.

Applications:

      
  • DC-DC converters
  •   
  • Power supplies for portable devices
  •   
  • Voltage regulators
  •   
  • Point-of-Load (POL) converters
  •   
  • LED lighting applications

Features:

      
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  •   
  • Compact Size: 7.0 x 7.0 x 4.5 mm dimensions.
  •   
  • High Current Capability: Handles substantial current levels.
  •   
  • Low DC Resistance (DCR): Minimizes power loss for improved efficiency.
  •   
  • RoHS Compliant: Compliant with RoHS standards for environmental protection.

Benefits:

      
  • Reduced EMI: Minimizes electromagnetic interference with nearby components.
  •   
  • Improved Efficiency: Low DCR contributes to higher efficiency in power supply circuits.
  •   
  • Space Saving: Compact design allows for use in small electronic devices.
  •   
  • Stable Inductance: Provides consistent performance across a wide range of operating conditions.
  •   
  • Environmentally Friendly: Meets RoHS standards for hazardous substances.

Technical Specifications:

Inductance: 3.3 μH

Tolerance: ±20%

Rated Current: 2.2 A

DC Resistance (DCR): 0.064 Ω (typical)

Self-Resonant Frequency (SRF): 55 MHz (typical)

Operating Temperature: -40°C to +125°C (including self-temperature rise)

This SLF7045T series inductor features a shielded construction that utilizes a metallic magnetic material. This design makes it suitable for power circuits where noise reduction is critical. The combination of its small size, high current handling capability, and efficient performance makes the SLF7045T-3R3M2R2-PF a versatile choice for modern power supply applications.

You May Also Be Interested in

Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess