The SLF7040T-1R0M100-T3PF is a shielded power inductor manufactured by TDK Corporation. This inductor is designed for use in power circuits for voltage conversion and filtering. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic devices.
Applications:
- DC-DC converters
- Power supplies for portable devices
- Voltage regulators
- Noise filtering in electronic circuits
- LED lighting
Features:
- Shielded construction for low EMI
- High current capability
- Low DC resistance (DCR)
- Compact size
- RoHS compliant
Benefits:
- Reduces electromagnetic interference with nearby circuits
- Efficient power conversion
- Stable performance over a wide temperature range
- Allows for miniaturization of electronic devices
- Environmentally friendly
Specifications:
The SLF7040T-1R0M100-T3PF has an inductance of 1.0 μH with a tolerance of ±20%. It has a saturation current of 5.8 A and a rated current of 5.1 A. The DC resistance (DCR) is 0.029 Ω. The operating temperature range is -40°C to +125°C (including self-temperature rise). This inductor is available in a 7.0 x 7.0 x 4.0 mm package.