EN
  • EN
  • DE

SLF6018T-220MR49-KPF

Part No SLF6018T-220MR49-KPF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190470-SLF6018T-220MR49-KPF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF6018T-220MR49-KPF CAD Model

Description

The SLF6018T-220MR49-KPF is a shielded power inductor from TDK Corporation, engineered for power supply circuits and DC-DC converters needing high efficiency and low electromagnetic interference (EMI). Its small size and durable build make it a good choice for many different applications.

Applications:

  • DC-DC converters: Utilized in step-up (boost), step-down (buck), and inverting converters to regulate voltage levels efficiently.
  • Power supplies for portable devices: Employed in smartphones, tablets, and laptops to provide efficient power management.
  • Audio amplifiers: Utilized in audio circuits for impedance matching and noise filtering.
  • LED lighting: Integrated into LED drivers to ensure constant current, which stabilizes brightness and prolongs LED life.
  • Noise filtering: Deployed to filter out unwanted noise and interference in sensitive electronic circuits.

Features:

  • Shielded construction: Effectively minimizes EMI, helping to maintain a cleaner electromagnetic environment.
  • High current capability: Designed to handle significant current without saturation.
  • Compact size: Ideal for use in applications where space is a constraint.
  • RoHS compliant: Compliant with environmental regulations, free from hazardous substances.
  • Surface mount technology (SMT): Streamlines automated assembly processes and reduces manufacturing costs.

Benefits:

  • Improved power efficiency: Reduces energy loss during power conversion.
  • Reduced EMI: Minimizes interference with other electronic components in the circuit.
  • Smaller footprint: Enables more compact and lightweight designs.
  • Increased reliability: Ensures consistent performance over a long operational life, thanks to robust construction.
  • Cost-effective: Offers an optimal balance of performance and cost.

Additional Details:

The SLF6018T series uses a ferrite core, contributing to its high inductance and low core loss. The inductance value for the SLF6018T-220MR49-KPF is 22µH (220M), with a tolerance to accommodate slight variations. The rated current is approximately 0.49A (R49), representing the maximum current the inductor can handle before performance starts to degrade significantly. The component's dimensions are approximately 6.0mm x 6.0mm x 1.8mm. Designed for reflow soldering, which is standard in SMT assembly. The operating temperature range is generally from -40°C to +125°C, making it suitable for a variety of environmental conditions. The self-resonant frequency (SRF) is crucial; it marks the point where the inductor's behavior changes from inductive to capacitive, beyond which its effectiveness is diminished.

You May Also Be Interested in

Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess