The SLF10165T-2R0N6R0 is a shielded power inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits requiring efficient energy storage and filtering. Its shielded construction minimizes electromagnetic interference, making it suitable for sensitive electronic applications.
Applications
- DC-DC converters
- Power supplies for portable devices
- Noise filtering in electronic circuits
- Buck converters
Features
- Shielded construction for low EMI
- High current capability
- Compact size
- Operating temperature range: -40°C to +125°C
- RoHS compliant
Benefits
- Reduced electromagnetic interference
- Efficient power conversion
- Space saving design
- Reliable performance over a wide temperature range
Additional Details
The SLF10165T-2R0N6R0 features an inductance of 2.0 μH with a tolerance of ±30%. Its saturation current is rated at 6.0 A, and its DC resistance (DCR) is typically 0.018 Ohms. The shielded construction reduces electromagnetic interference (EMI), making it suitable for applications where noise reduction is critical. The inductor is designed for surface mounting, facilitating automated assembly processes. Its compact dimensions allow for efficient use of board space.
In DC-DC converter circuits, this inductor stores energy and releases it to maintain a stable output voltage. Its low DC resistance (DCR) contributes to high power conversion efficiency, minimizing power losses and heat generation. It is commonly used in step-down (buck) converters to efficiently convert a higher input voltage to a lower output voltage. The inductor's small size makes it suitable for use in portable devices, where space is limited. Its wide operating temperature range ensures reliable performance in harsh environments. This inductor is also suitable for filtering high-frequency noise in various electronic circuits.
The TDK SLF10165T-2R0N6R0 offers a combination of compact size, high current handling capabilities, and effective EMI shielding, making it suitable for a wide range of power management and filtering applications. Its compliance with RoHS standards ensures that it meets environmental regulations.