EN
  • EN
  • DE

SLF10155T-100M3R5-PF

Part No SLF10155T-100M3R5-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190426-SLF10155T-100M3R5-PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF10155T-100M3R5-PF CAD Model

Description

The SLF10155T-100M3R5-PF is a shielded power inductor manufactured by TDK Corporation. This inductor is part of the SLF10155T series, which are characterized by their compact size, high inductance capabilities, and excellent current handling. It is designed for use in a variety of power supply and DC-DC converter applications.

Applications

      
  • DC-DC converters
  •   
  • Power supplies for portable electronics
  •   
  • LED lighting circuits
  •   
  • Buck and boost converters
  •   
  • Voltage regulators

Features

      
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  •   
  • High Inductance: 10µH, suitable for many power conversion applications.
  •   
  • Compact Size: 10.0 x 10.0 x 5.5 mm, suitable for space-constrained designs.
  •   
  • High Current Handling: Rated current of 3.5A.
  •   
  • Low DC Resistance: Minimizes power losses and maximizes efficiency.
  •   
  • Operating temperature range: -40°C to +125°C (including self-temperature rise).

Benefits

      
  • Reduced EMI: Shielded construction effectively minimizes electromagnetic interference, improving system stability and reducing noise.
  •   
  • Increased Efficiency: Low DC resistance reduces power dissipation, leading to improved energy efficiency.
  •   
  • Space Saving: Compact size allows for easy integration into densely populated circuit boards.
  •   
  • Reliable Performance: Designed for stable and reliable performance even in demanding environments.
  •   
  • Stable Inductance: Provides stable inductance characteristics over a range of temperatures and frequencies.

Additional Details

The SLF10155T-100M3R5-PF inductor utilizes a ferrite core material for high inductance and low core losses. Its terminals are lead-free and RoHS compliant, adhering to environmental regulations. The inductor is optimized for high switching frequencies, making it suitable for modern power supply designs. It's important to consult the datasheet for specific derating curves and thermal characteristics to ensure proper application.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess