EN
  • EN
  • DE

RLF10160T-2R4M9R3

Part No RLF10160T-2R4M9R3
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 183303-RLF10160T-2R4M9R3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLF10160T-2R4M9R3 CAD Model

Description

The RLF10160T-2R4M9R3 is a wound ferrite power inductor manufactured by TDK Corporation. This inductor is designed for use in DC-DC converters and power supply circuits. It features a compact size and robust construction suitable for various applications requiring efficient power conversion.

Applications

      
  • DC-DC converters
  •   
  • Power supplies for portable devices
  •   
  • LED lighting drivers
  •   
  • Voltage regulators
  •   
  • Point-of-Load (POL) converters

Features

      
  • Wound ferrite core
  •   
  • High current capability
  •   
  • Low DC resistance
  •   
  • Shielded construction for reduced EMI
  •   
  • Compact size

Benefits

      
  • Efficient power conversion due to low DC resistance.
  •   
  • Reduced electromagnetic interference (EMI) for stable operation.
  •   
  • Space-saving design suitable for miniaturized electronics.
  •   
  • Stable performance over temperature variations.
  •   
  • Reliable operation in power supply circuits.

Specifications

The RLF10160T-2R4M9R3 inductor has an inductance value of 2.4μH. The DC resistance is very low to minimize power loss. It features a high saturation current rating which defines the amount of DC current the inductor can handle before its inductance drops significantly. The size is 10.0 x 10.0 x 6.0 mm and the operating temperature ranges from -40°C to +85°C.

The shielded construction of the RLF10160T-2R4M9R3 ensures low EMI, making it suitable for use in sensitive electronic equipment. It is commonly used in DC-DC converters for portable devices and other applications where space and efficiency are critical.

You May Also Be Interested in

Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess