EN
  • EN
  • DE

R7708100A0

Part No R7708100A0
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834997-R7708100A0
Ultra Librarian 3D Model Ultra Librarian R7708100A0 CAD Model

Description

The R7708100A0 is a common mode choke manufactured by TDK Corporation. These chokes are designed to suppress common mode noise in differential signal lines. They are crucial for maintaining signal integrity and reducing electromagnetic interference (EMI) in various electronic applications.

Applications:

  • USB Interfaces: Filters common mode noise in USB data lines to ensure reliable data transfer.
  • HDMI Connections: Reduces EMI in HDMI cables, maintaining high-quality video and audio signal transmission.
  • Ethernet Ports: Suppresses common mode noise in Ethernet connections, enhancing network performance and reliability.
  • LVDS Systems: Used in Low-Voltage Differential Signaling systems to minimize noise and improve signal integrity.
  • DisplayPort Interfaces: Provides noise filtering for DisplayPort connections, ensuring clear and stable display signals.

Features:

  • High Common Mode Impedance: Offers significant impedance to common mode currents, effectively suppressing noise.
  • Low Differential Mode Impedance: Minimizes signal distortion by presenting low impedance to differential mode signals.
  • Compact Design: Allows for easy integration into space-constrained applications.
  • High Current Capacity: Capable of handling high current levels without performance degradation.
  • RoHS Compliance: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Enhanced Signal Quality: Ensures cleaner signal transmission by reducing common mode noise.
  • Reduced EMI: Minimizes electromagnetic interference, preventing disruption to other electronic components.
  • Improved System Reliability: Enhances the overall reliability of electronic devices by mitigating noise-related issues.
  • Regulatory Compliance: Helps devices meet stringent EMI emission standards.
  • Stable Performance: Maintains stable performance even under high current conditions.

Additional Details:

The R7708100A0 common mode choke is designed with a ferrite core and specialized winding configurations to achieve optimal noise suppression and signal integrity. It is commonly used in high-speed data transmission lines to prevent signal degradation caused by common mode noise. Proper selection of a common mode choke is essential in meeting the required EMI standards and ensuring reliable system operation. The choke effectively blocks common mode currents while allowing differential signals to pass through with minimal attenuation. This is crucial for maintaining signal integrity in high-speed data links where even small amounts of noise can significantly impact performance.

You May Also Be Interested in

HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess