EN
  • EN
  • DE

QVC451663RT-7012A

Part No QVC451663RT-7012A
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 286654-QVC451663RT-7012A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QVC451663RT-7012A CAD Model

Description

The QVC451663RT-7012A is a common mode choke coil manufactured by TDK Corporation. These components are designed to suppress unwanted common mode noise while allowing differential signals to pass through with minimal attenuation. Common mode chokes are essential components in various electronic devices and systems to ensure electromagnetic compatibility (EMC) and reduce interference.

Applications

  • USB interfaces: Used to suppress noise in USB data lines, ensuring reliable data transmission.
  • LAN/Ethernet connections: Filters noise in Ethernet cables, improving network performance.
  • Power lines: Reduces noise emitted from power lines, preventing interference with other devices.
  • Signal lines in electronic devices: Filters common mode noise from signal lines to improve signal integrity.
  • Automotive electronics: Used in automotive systems to suppress noise and ensure reliable operation of electronic components.

Features

  • High common mode impedance: Provides effective suppression of common mode noise.
  • Low differential mode impedance: Minimizes signal attenuation in differential mode signals.
  • Compact size: Allows for easy integration into various electronic devices.
  • High reliability: Ensures stable performance over a wide range of operating conditions.
  • RoHS compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Improved EMC performance: Reduces electromagnetic interference, ensuring compliance with regulatory standards.
  • Enhanced signal integrity: Filters noise from signal lines, improving signal quality and reliability.
  • Reduced noise emissions: Minimizes noise emitted from electronic devices, preventing interference with other equipment.
  • Increased system reliability: Protects sensitive electronic components from noise and interference.
  • Simplified design: Allows for easier integration into electronic circuits.

Additional Details

While specific technical specifications such as inductance, DC resistance, and rated current can vary based on the exact model, TDK's QVC series common mode chokes generally feature:

  • Inductance Range: Typically ranging from a few microhenries (µH) to several millihenries (mH).
  • Rated Current: Designed to handle currents from a few hundred milliamperes (mA) to several amperes (A).
  • DC Resistance (DCR): Usually very low to minimize power loss.
  • Operating Temperature Range: Typically -40°C to +85°C or higher, suitable for a wide range of environments.
  • Termination Style: Surface mount technology (SMT) for easy PCB assembly.

For precise specifications, refer to the official TDK datasheet for the QVC451663RT-7012A.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess