EN
  • EN
  • DE

PXFWI322722-220K

Part No PXFWI322722-220K
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 284944-PXFWI322722-220K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PXFWI322722-220K CAD Model

Description

The PXFWI322722-220K is a wire-wound inductor from TDK Corporation, designed for use in power supply circuits. It is a surface mount device (SMD) and serves as a power inductor, storing energy and providing stable current flow. This inductor is particularly suited for applications requiring high efficiency and low losses.

Applications:

  • DC-DC converters: Used in buck, boost, and buck-boost converters for voltage regulation.
  • Power supplies for portable devices: Found in power management circuits of smartphones, tablets, and laptops.
  • LED lighting drivers: Employed to provide stable current to LEDs in lighting applications.
  • Automotive electronics: Integrated into power circuits within automotive control units.
  • Industrial power supplies: Used in various industrial power supply applications requiring high reliability.

Features:

  • Wire-Wound Construction: Provides high inductance and low DC resistance for improved efficiency.
  • Surface Mount Device (SMD): Facilitates easy and automated assembly on PCBs.
  • High Current Capability: Designed to handle significant current levels without saturation.
  • Compact Size: Allows for integration into space-constrained applications.
  • Excellent Temperature Stability: Ensures consistent performance across a wide range of operating temperatures.

Benefits:

  • High Efficiency: Reduces power losses and improves overall system efficiency.
  • Easy Assembly: SMD design simplifies the manufacturing process and lowers costs.
  • Small Footprint: Enables the development of compact electronic devices.
  • Reliable Operation: Provides stable and consistent performance in demanding environments.
  • Reduced EMI: Helps minimize electromagnetic interference, improving the overall system performance.

The PXFWI322722-220K is a reliable and efficient wire-wound inductor designed for diverse power supply applications. Its high current capability, compact size, and excellent temperature stability make it a valuable component for engineers designing modern electronic devices. By incorporating this inductor, designers can achieve improved system efficiency and reliability, ensuring optimal performance even under challenging operating conditions. Its robust construction and consistent characteristics contribute to stable and predictable circuit behavior.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Agere Systems
Lowest to $3.2640
NPC
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess