EN
  • EN
  • DE

PLF5018T-6R8M

Part No PLF5018T-6R8M
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 277400-PLF5018T-6R8M
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PLF5018T-6R8M CAD Model

Description

The PLF5018T-6R8M is a wound inductor from TDK's PLF series. This series is designed for power supply circuits and other applications where a compact, high-performance inductor is required.

Applications:

  • DC-DC Converters: Used extensively in buck, boost, and buck-boost converters to efficiently store energy and regulate voltage.
  • Power Supplies for Portable Devices: Well-suited for smartphones, tablets, and other battery-operated devices, due to its compact size and high performance.
  • Noise Filtering: Employed as a filter to suppress unwanted noise and electromagnetic interference (EMI) in electronic circuits.
  • Power Chokes: Functions as a power choke to filter high-frequency noise components in power supplies.
  • Wireless Power Transfer Systems: Used in the resonant tank circuit of wireless charging systems.

Features:

  • Compact Size: Its small form factor (5.0 x 5.0 mm footprint) makes it ideal for space-constrained applications.
  • High Current Capability: Capable of handling relatively high currents without significant saturation.
  • Magnetically Shielded: The shielded construction minimizes EMI and supports high-density mounting.
  • Low DC Resistance (DCR): Reduces power loss, resulting in improved efficiency.
  • Excellent Inductance Stability: Maintains a stable inductance value across a wide temperature and frequency range.
  • High Reliability: Designed for robust performance and longevity in various operating conditions.

Benefits:

  • Improved Efficiency: The low DCR contributes to reduced power dissipation and enhanced efficiency in DC-DC converters.
  • Reduced EMI: The magnetically shielded design minimizes electromagnetic interference with surrounding components.
  • Space Saving: The small size is advantageous for applications where board space is limited.
  • Stable Performance: The stable inductance ensures consistent operation under varying conditions.
  • Reliable Operation: Offers reliable performance even in demanding applications.

Additional Details:

The PLF5018T-6R8M has an inductance value of 6.8 μH. The 'M' in the part number signifies a tolerance of ±20%. This inductor utilizes a ferrite core and is intended for surface mount technology (SMT). The typical operating temperature range is -40°C to +125°C. It is RoHS compliant, indicating that it does not contain hazardous substances. The saturation current is another crucial factor that the application designer must consider, this refers to the current at which the inductance starts to drop, due to core saturation. Always consult the official TDK datasheet for detailed electrical specifications, saturation current, and recommended application guidelines.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Need more? Email Us
STMicroelectronics
Lowest to $14.4906
Intel
Need more? Email Us
Agere Systems
Lowest to $3.2640
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess