EN
  • EN
  • DE

PMLC480W-RA557

Part No PMLC480W-RA557
Manufacturer AVX Corp/Kyocera Corp
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 279105-PMLC480W-RA557
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMLC480W-RA557 CAD Model

Description

The PMLC480W-RA557 is a transient voltage suppressor (TVS) diode manufactured by AVX Corp/Kyocera Corp. These diodes are designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), lightning, and other transient voltage events.

Applications:

  • Data lines protection: Used to protect data lines in communication equipment, computers, and peripherals.
  • I/O ports protection: Safeguarding I/O ports on microcontrollers and other electronic devices.
  • Consumer electronics: Protection in smartphones, tablets, and other portable devices.
  • Automotive electronics: Protecting sensitive circuits in automotive control systems.
  • Industrial control systems: Ensuring the reliability of industrial equipment by preventing damage from voltage surges.

Features:

  • High surge capability: Ability to withstand high transient currents without degradation.
  • Low clamping voltage: Minimizes the voltage stress on protected components during transient events.
  • Fast response time: Quickly clamps transient voltages, providing effective protection.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • Compact size: Enables use in space-constrained applications.

Benefits:

  • Enhanced system reliability: Prevents damage to electronic components, increasing the overall reliability of the system.
  • Reduced downtime: Minimizes the risk of equipment failure due to transient voltage events, reducing downtime and maintenance costs.
  • Improved product lifespan: Protects sensitive components from premature failure, extending the lifespan of the product.
  • Compliance with industry standards: Helps meet industry standards for ESD and surge protection.
  • Cost-effective protection: Provides a cost-effective solution for protecting electronic equipment from transient voltage events.

Additional Details:

The PMLC480W-RA557 features a standoff voltage typically around 5V, making it suitable for protecting circuits operating at this voltage level. The specific clamping voltage and surge current capability can be found in the product datasheet. The device is typically available in a small surface-mount package, such as a 0402 or 0603 package, enabling easy integration into electronic circuits. It’s crucial to consult the datasheet for precise electrical characteristics and application guidelines, including derating curves for different operating temperatures and surge waveforms.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Lowest to $58.7549
NEC
Need more? Email Us
NVIDIA
Lowest to $47.5828
STMicroelectronics
Lowest to $14.4906
AVX Corp/Kyocera Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess