EN
  • EN
  • DE

PFC3819QM-301K06E-00

Part No PFC3819QM-301K06E-00
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description CHOKE COMMON MODE / 300 µH Unshielded Drum Core, Wirewound Inductor 5.5 A Radial, Horizontal, 8 Leads Choke Coils for PFC (Pin Terminal Type)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr TDK Corporation
Series PFC
Package Bulk
Product Status Last Time Buy
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 300 µH
Tolerance ±10%
Current Rating (Amps) 5.5 A
Shielding Unshielded
Temperature Range - Operating -30°C ~ 120°C
Inductance Frequency - Test 50 kHz
Features Choke Coils for PFC (Pin Terminal Type)
Mounting Type Through Hole
Package / Case Radial, Horizontal, 8 Leads
Dimension 1.575" L x 1.319" W (40.00mm x 33.50mm)
Height - Seated (Max) 0.827" (21.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names 445-16043
Standard Package 100
Win Source Part Number 958857-PFC3819QM-301K06E-00
Ultra Librarian 3D Model Ultra Librarian PFC3819QM-301K06E-00 CAD Model

Description

Looking for a high-quality inductor for your next project? Check out this product from TDK Corporation. With a height of 0.827 inches, this drum core, wirewound inductor features choke coils for PFC and a package of 100.

  • Height: 0.827 inches
  • Core Type: Drum core
  • Winding Type: Wirewound
  • Feature: Choke coils for PFC
  • Package: 100
  • Shielding: Unshielded
  • Core Material: Ferrite
  • Tolerance: ±10%
  • Temperature Range: -30°C to 120°C

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess