EN
  • EN
  • DE

NLV25T-151J-PF

Part No NLV25T-151J-PF
Manufacturer TDK Corporation
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1107235-NLV25T-151J-PF
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLV25T-151J-PF CAD Model

Description

The NLV25T-151J-PF is a wire-wound chip inductor manufactured by TDK Corporation. This inductor is designed for high-frequency applications, offering excellent Q-factor and self-resonant frequency. Its small size makes it suitable for compact electronic devices.

Applications

  • High-frequency circuits
  • RF applications
  • Wireless communication devices
  • Mobile phones
  • Bluetooth modules

Features

  • Inductance: 150 nH
  • Tolerance: ±5%
  • Self-Resonant Frequency (SRF): Not Specified, but typically high for this series.
  • Q Factor: Typically high, check datasheet for specifics.
  • Package Size: 1008 (2520 Metric)
  • DC Resistance (DCR): Consult datasheet for specific value.
  • Rated Current: Consult datasheet for specific value.
  • Termination: Surface Mount
  • RoHS Compliant: Yes

Benefits

  • High Q Factor: Provides excellent performance in high-frequency circuits.
  • Accurate Inductance: Tight tolerance ensures precise inductance value.
  • Small Size: Compact package allows for high-density board designs.
  • Stable Performance: Wire-wound construction provides excellent stability and reliability.
  • Wide Range of Applications: Suitable for various high-frequency circuits.
  • Easy Assembly: Surface mount technology simplifies the assembly process.

Additional Details

The NLV25T-151J-PF inductor is designed with a wire-wound construction to achieve high Q-factor and self-resonant frequency. It's commonly used in matching networks, filters, and other high-frequency circuits. The inductor is available in tape and reel packaging for automated assembly. For detailed electrical characteristics like SRF, DCR, and rated current, refer to the TDK datasheet for the NLV25T series.

You May Also Be Interested in

New Japan Radio
Lowest to $1.3063
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Qorvo US Inc.
Lowest to $1.3063
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
QSI
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess