EN
  • EN
  • DE

NLF453232T-2R2J

Part No NLF453232T-2R2J
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082445-NLF453232T-2R2J
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NLF453232T-2R2J CAD Model

Description

The NLF453232T-2R2J is a ferrite chip inductor manufactured by TDK Corporation. This inductor is designed for noise suppression and filtering applications in various electronic circuits. It features a small size and is suitable for automated mounting.

Applications

  • Power Lines: Effective in suppressing noise on power lines in electronic devices.
  • Signal Lines: Helps to remove unwanted noise from signal lines in communication equipment.
  • Audio Equipment: Used for noise filtering in audio circuits to improve sound quality.
  • Digital Circuits: Suppresses noise in digital circuits to enhance stability and performance.
  • Automotive Electronics: Suitable for noise suppression in various automotive electronic systems.

Features

  • Compact Size: Dimensions of 4.5mm x 3.2mm x 3.2mm, ideal for space-constrained applications.
  • High Impedance: Offers high impedance at high frequencies for effective noise suppression.
  • Ferrite Core: Enhances the inductor's performance at high frequencies.
  • SMD (Surface Mount Device): Designed for easy surface mount assembly.
  • Operating Temperature Range: Typically specified for -55°C to +125°C.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits

  • Efficient Noise Suppression: The ferrite core enables efficient noise filtering.
  • Stable Performance: Maintains stable impedance values over a wide range of frequencies and temperatures.
  • Compact Design: The small size allows for integration into densely populated circuit boards.
  • Reliable Operation: Robust design ensures reliable performance in demanding applications.
  • Easy Assembly: Designed for automated surface mount assembly.

Additional Details

The NLF453232T-2R2J inductor is designed to provide effective noise suppression over a broad frequency range. It offers a stable impedance characteristic and is suitable for use in harsh environments. This inductor is commonly used in applications where noise suppression is critical for ensuring reliable operation. It is supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess