The NL453232T-5R6J is a power inductor manufactured by TDK Corporation. It is designed for use in power supply circuits and DC-DC converters, offering efficient energy storage and filtering capabilities. This inductor comes in a shielded construction, which helps to minimize electromagnetic interference (EMI).
Applications
- DC-DC converters
- Power supply circuits
- Filtering in electronic devices
- Noise suppression
- Voltage regulators
Features
- Shielded Construction
- Low DC Resistance
- High Current Capability
- Compact Size
- Surface Mount Design
Benefits
- Reduces electromagnetic interference (EMI)
- Improves power supply efficiency
- Enables high current operation
- Saves board space
- Easy to integrate into circuit designs
Specifications
The NL453232T-5R6J has an inductance value of 5.6 μH (microhenries). It can handle a rated current of typically around 3.2 Amps. The DC resistance (DCR) is approximately 0.025 Ohms. The operating temperature range is typically between -40°C and +125°C. Its shielded construction is particularly beneficial in applications where minimizing EMI is critical, such as in sensitive electronic devices. The low DC resistance helps to reduce power losses in the circuit, contributing to higher efficiency. The high current capability allows it to be used in demanding power supply applications. Its compact size and surface mount design make it easy to integrate into modern, space-constrained circuit boards. This inductor is often used in portable devices, power adapters, and other electronic equipment where efficient power management is essential. The inductor is designed to meet RoHS standards, ensuring it does not contain hazardous materials. Overall, the NL453232T-5R6J provides a reliable and efficient solution for power inductor needs.