EN
  • EN
  • DE

NL453232T-220J

Part No NL453232T-220J
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description For General Applications SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1231583-NL453232T-220J
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NL453232T-220J CAD Model

Description

The NL453232T-220J is a wire-wound ferrite inductor manufactured by TDK Corporation. It's designed for use in power circuits for mobile devices such as smartphones, tablets, and wearable devices. This inductor is characterized by its compact size, high inductance value, and excellent current handling capability, making it well-suited for applications where space is limited and efficient power conversion is required.

Applications:

  • Power Supplies for Mobile Devices: Used in DC-DC converters and power management circuits in smartphones and tablets.
  • Wearable Devices: Employed in power circuits of smartwatches, fitness trackers, and other wearable electronics.
  • DC-DC Converters: Utilized as an energy storage element in step-up (boost) and step-down (buck) converters.
  • Noise Filtering: Used in noise filtering circuits to suppress unwanted electromagnetic interference (EMI).
  • Wireless Charging Circuits: Can be used in wireless power transfer systems.

Features:

  • High Inductance Value: Provides efficient energy storage and filtering capabilities.
  • Compact Size: Allows for integration into space-constrained mobile device applications.
  • Wire-Wound Construction: Offers excellent current handling capability and low DC resistance.
  • Ferrite Core: Enhances inductance and provides stable performance over temperature.
  • Operating Temperature Range: Designed for reliable operation in a wide range of environmental conditions.
  • Surface Mount Device (SMD): Facilitates automated assembly and reduces manufacturing costs.

Benefits:

  • Efficient Power Conversion: Improves the efficiency of power supplies, extending battery life in mobile devices.
  • Noise Reduction: Filters out unwanted noise and interference, improving signal integrity.
  • Stable Performance: Provides consistent and reliable performance over temperature and frequency.
  • Compact Design: Enables smaller and more compact mobile device designs.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.

Additional Details:

The NL453232T-220J inductor has an inductance value of 22μH. The package size is 4.5mm x 3.2mm. The DC resistance (DCR) is an important parameter for power inductor, impacting efficiency. The saturation current represents the current at which the inductance drops by a certain percentage (typically 10-30%) due to core saturation. This inductor is typically used in switching frequencies in the MHz range. It's designed to meet strict requirements for performance and reliability in mobile and portable devices.

You May Also Be Interested in

Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1290 $50.3100
945+ $0.1059 $100.0755
1,465+ $0.1026 $150.3090
2,015+ $0.0993 $200.0895
2,605+ $0.0960 $250.0800
3,485+ $0.0861 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess