EN
  • EN
  • DE

MPU-6050M

Part No MPU-6050M
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831557-MPU-6050M
Package Bulk
Product Status Obsolete
Grade -
Ultra Librarian 3D Model Ultra Librarian MPU-6050M CAD Model

Description

The MPU-6050M is a motion tracking device manufactured by TDK InvenSense, which is now part of TDK Corporation. It's a system in package (SiP) that combines a 3-axis gyroscope and a 3-axis accelerometer on a single silicon die. This integrated design minimizes size and simplifies integration into various motion-sensing applications. The MPU-6050M provides precise and reliable motion data, making it suitable for a wide range of consumer and industrial applications.

Applications

  • Smartphones and tablets: Used for motion-based gaming, gesture recognition, and screen orientation.
  • Wearable devices: Found in smartwatches, fitness trackers, and AR/VR headsets for motion tracking and activity monitoring.
  • Drones and robotics: Employed for stabilization, navigation, and control.
  • Gaming controllers: Provides motion sensing for immersive gaming experiences.
  • Industrial sensors: Used in industrial equipment for monitoring vibration and movement.

Features

  • Integrated 3-axis gyroscope and 3-axis accelerometer: Provides complete motion tracking in a single package.
  • Digital Motion Processor (DMP): Offloads complex motion processing tasks from the host processor.
  • I2C and SPI serial interfaces: Offers flexible communication options.
  • Auxiliary I2C interface: Allows connection to external sensors, such as magnetometers.
  • Programmable interrupts: Enables efficient event-driven operation.
  • Low power consumption: Suitable for battery-powered applications.

Benefits

  • Precise motion tracking: Provides accurate and reliable motion data for various applications.
  • Simplified integration: Integrated design reduces complexity and simplifies system design.
  • Reduced power consumption: Low power consumption extends battery life in portable devices.
  • Enhanced performance: Digital Motion Processor (DMP) offloads processing tasks, improving overall system performance.
  • Flexible communication options: I2C and SPI interfaces offer versatile connectivity.

Additional Details

The MPU-6050M features a user-programmable gyroscope full-scale range of ±250, ±500, ±1000, and ±2000°/sec (dps), and a user-programmable accelerometer full-scale range of ±2g, ±4g, ±8g, and ±16g. It operates from a supply voltage of 2.375V to 3.46V. The operating temperature range is typically from -40°C to +85°C. The device comes in a compact QFN package. The internal DMP supports advanced motion processing algorithms, such as sensor fusion and gesture recognition. Data is outputted as 16-bit values, providing high resolution for motion sensing.

You May Also Be Interested in

Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7911 $58.9555
10+ $11.0448 $110.4480
15+ $10.6717 $160.0755
21+ $9.9254 $208.4334
27+ $9.5523 $257.9121
33+ $9.1792 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess