EN
  • EN
  • DE

MLK1005S7N5JT

Part No MLK1005S7N5JT
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 711249-MLK1005S7N5JT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLK1005S7N5JT CAD Model

Description

The MLK1005S7N5JT is a multilayer ceramic inductor manufactured by TDK Corporation. It is designed for high-frequency applications where a small, surface-mountable inductor is needed. This inductor is part of TDK's MLK series, known for its compact size and excellent performance. The MLK1005S7N5JT is commonly used in a variety of electronic circuits for filtering, impedance matching, and RF applications.

Applications

  • RF Circuits: Used in radio frequency circuits for impedance matching and filtering.
  • Mobile Phones: Employed in mobile phones for signal processing and noise reduction.
  • Wireless Communication Devices: Integrated into wireless communication devices such as Bluetooth modules and Wi-Fi devices.
  • High-Frequency Filters: Utilized in high-frequency filters to remove unwanted signals.
  • Matching Networks: Used in matching networks to optimize signal transfer.

Features

  • Small Size: Compact 1005 (1.0mm x 0.5mm) package for space-saving designs.
  • High Self-Resonant Frequency: High SRF for stable performance at high frequencies.
  • Multilayer Construction: Multilayer ceramic construction for high reliability and performance.
  • Low DC Resistance: Low DCR to minimize power loss.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Space Saving: Small size allows for dense circuit designs.
  • Improved Performance: High SRF ensures stable performance in high-frequency applications.
  • High Reliability: Multilayer construction provides excellent reliability.
  • Reduced Power Loss: Low DC resistance minimizes power dissipation.
  • Versatile Use: Suitable for a wide range of high-frequency applications.

Additional Details

The MLK1005S7N5JT inductor has an inductance value of 7.5 nH (nanohenries) with a specified tolerance. The rated current is dependent on the temperature rise and ambient conditions. The operating temperature range is typically from -55°C to +125°C. The self-resonant frequency (SRF) is a critical parameter that indicates the frequency at which the inductor's behavior becomes capacitive rather than inductive. The quality factor (Q) is a measure of the inductor's efficiency, with higher Q values indicating lower losses. This inductor's construction provides stable electrical characteristics across a wide range of temperatures. Its small size makes it ideal for densely packed circuit boards where component space is limited. The inductor is designed to be compatible with standard surface mount assembly processes.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9187 $58.3740
49+ $2.3955 $117.3795
75+ $2.3204 $174.0300
103+ $2.2453 $231.2659
133+ $2.1714 $288.7962
179+ $1.9462 $348.3698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess