EN
  • EN
  • DE

MLG0603S3N9ST000

Part No MLG0603S3N9ST000
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 3.9NH 300MA 400 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Non-Magnetic
Inductance 3.9nH
Tolerance ±0.3nH
Current Rating 300mA
DC Resistance (DCR) 400 mOhm Max
Q @ Freq 5 @ 100MHz
Frequency - Self Resonant 5GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0201 (0603 Metric)
Height - Seated (Max) 0.013" (0.33mm)
Win Source Part Number 1077811-MLG0603S3N9ST000
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MLG0603S3N9ST000 CAD Model

Description

The MLG0603S3N9ST000 is a multilayer ceramic inductor from TDK Corporation, designed for high-frequency applications in wireless communication devices. It features a small form factor and high self-resonant frequency (SRF), making it suitable for impedance matching, filtering, and resonance circuits.

Applications

  • RF Circuits: Used for impedance matching and tuning in RF amplifiers and receivers.
  • Wireless Communication: Employed in mobile phones, Bluetooth devices, and WLAN systems.
  • High-Frequency Filters: Found in low-pass, high-pass, and band-pass filters.
  • Resonance Circuits: Used in LC resonant circuits for oscillators and resonators.
  • Matching Networks: Integrated into matching networks for antennas and transmission lines.

Features

  • Multilayer Ceramic Construction: Provides high reliability and stability.
  • Small Form Factor: Allows for compact designs in portable devices.
  • High Self-Resonant Frequency (SRF): Enables operation at high frequencies.
  • Tight Tolerance: Ensures accurate inductance values.
  • Surface Mount Design: Enables automated assembly.

Benefits

  • Improved RF Performance: Enhances signal strength and reduces signal loss.
  • Compact Design: Facilitates integration into small devices.
  • Stable Performance: Ensures consistent operation over temperature and frequency.
  • Reliable Operation: Provides long-term stability and consistent performance.
  • Ease of Assembly: Simplifies manufacturing processes.

Additional Details

The MLG0603S3N9ST000 has an inductance value of 3.9 nH with a tolerance of approximately ±5%. The self-resonant frequency (SRF) is typically very high, allowing it to operate effectively at high frequencies. The Q-factor is a measure of the inductor's efficiency, and this inductor typically has a high Q-factor at the operating frequency. The DC resistance (DCR) is typically very low, minimizing power loss. The package size is 0603, which corresponds to dimensions of 0.6 mm x 0.3 mm. The operating temperature range typically spans from -55°C to +125°C. This inductor is RoHS compliant, adhering to environmental standards for hazardous substance reduction. The small size and high SRF make it suitable for a wide range of high-frequency applications in wireless communication devices, ensuring optimal performance and reliability.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10,205+ $0.0049 $50.0045
25,000+ $0.0040 $100.0000
38,465+ $0.0039 $150.0135
52,635+ $0.0038 $200.0130
69,445+ $0.0036 $250.0020
90,910+ $0.0033 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 10205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess