EN
  • EN
  • DE

MLG0603P0N8BTZ10

Part No MLG0603P0N8BTZ10
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1632
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 754925-MLG0603P0N8BTZ10
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MLG0603P0N8BTZ10 CAD Model

Description

The MLG0603P0N8BTZ10 is a multilayer ceramic inductor manufactured by TDK Corporation. This inductor is designed for high-frequency applications and is commonly used in various electronic circuits for filtering, impedance matching, and signal tuning. Its small size and robust construction make it suitable for compact and demanding applications.

Applications

  • RF Circuits: Used in radio frequency circuits for impedance matching and filtering.
  • Mobile Communication Devices: Found in smartphones and other mobile devices for signal processing.
  • Wireless Communication Systems: Utilized in wireless LAN (WLAN) and Bluetooth modules for signal conditioning.
  • High-Frequency Modules: Employed in various high-frequency modules for filtering and tuning.

Features

  • Small Size: Compact 0603 package (0.6 mm x 0.3 mm) allows for high-density mounting.
  • High Q Value: Provides excellent performance in high-frequency circuits.
  • Tight Inductance Tolerance: Ensures consistent performance across different units.
  • Multilayer Construction: Offers high reliability and stability.
  • Lead-Free Terminations: Compliant with RoHS standards, making it environmentally friendly.

Benefits

  • Improved Circuit Performance: High Q value enhances signal quality and reduces losses.
  • Space Saving: Small size enables compact circuit designs.
  • Reliable Operation: Robust construction ensures long-term reliability.
  • Precise Tuning: Tight inductance tolerance allows for accurate circuit tuning.
  • Environmentally Friendly: Lead-free terminations comply with environmental regulations.

Specifications

The MLG0603P0N8BTZ10 has an inductance value of 0.8 nH. It features a high Q value, which minimizes energy loss and improves signal integrity. The inductor is designed for surface mount technology (SMT) and is suitable for automated assembly processes. The operating temperature range is typically from -55°C to +125°C, ensuring reliable performance in a wide range of environmental conditions. It's constructed using ceramic materials, providing excellent electrical insulation and mechanical strength. The self-resonant frequency (SRF) is high, allowing for operation at higher frequencies without significant performance degradation.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess