EN
  • EN
  • DE

MLF2012E100J

Part No MLF2012E100J
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 711248-MLF2012E100J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLF2012E100J CAD Model

Description

The MLF2012E100J is a multilayer ferrite chip inductor manufactured by TDK Corporation, designed for use in high-frequency applications. This inductor provides a balance of performance and size, making it suitable for a wide range of electronic devices. As part of TDK's MLF series, it is known for its reliability and consistent electrical characteristics.

Applications

  • Mobile Communication Devices: Commonly used in smartphones, tablets, and other portable devices for impedance matching, filtering, and RF tuning.
  • Wireless LAN Systems: Integrated into WLAN circuits for signal filtering and impedance control, ensuring optimal wireless communication performance.
  • Bluetooth Devices: Employed for impedance matching and signal conditioning in Bluetooth modules, enhancing the reliability of wireless connections.
  • RF Circuits: Suitable for use in RF amplifiers, oscillators, and filters operating in the MHz and GHz ranges.
  • General Electronic Circuits: Used for various filtering and impedance matching requirements in consumer electronics and industrial applications.

Features

  • Multilayer Ferrite Construction: Achieves high inductance values and excellent performance in a compact package.
  • Small Size: With a 2.0mm x 1.2mm footprint, it is ideal for space-constrained applications.
  • High Q Value: Minimizes energy loss in the circuit, contributing to improved signal integrity.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies, preventing unwanted resonance effects.
  • Tight Tolerance: Offers precise inductance values for accurate circuit performance.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directives, making it environmentally friendly.

Benefits

  • Improved Circuit Performance: High Q value and tight tolerance contribute to improved signal integrity and overall circuit efficiency.
  • Reduced Board Space: Compact size allows for denser component placement, facilitating the miniaturization of electronic devices.
  • Enhanced Reliability: Robust construction ensures stable performance even in harsh operating conditions.
  • Simplified Design: Well-defined electrical characteristics and readily available models simplify circuit design and simulation.
  • Optimized Wireless Communication: Contributes to better signal transmission and reception in wireless applications.

Technical Specifications

The MLF2012E100J has an inductance of 10µH. The Self-Resonant Frequency (SRF), Q value, and DC resistance are typically optimized for high-frequency performance and depend on testing conditions. The operating temperature range generally spans from -55°C to +125°C, making it suitable for diverse environments. This inductor is designed for surface mount technology (SMT) and can be easily integrated into automated assembly processes. The inductance tolerance is generally around ±5% or ±10%, depending on the specific manufacturing batch.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess