EN
  • EN
  • DE

MLF2012DR47KT

Part No MLF2012DR47KT
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843484-MLF2012DR47KT
Ultra Librarian 3D Model Ultra Librarian MLF2012DR47KT CAD Model

Description

The MLF2012DR47KT is a multilayer chip inductor manufactured by TDK Corporation, designed for high-frequency applications. This compact inductor provides excellent electrical characteristics and is ideal for use in various circuits where a small form factor and stable inductance are required. The multilayer construction contributes to its high Q factor and reliable performance.

Applications

  • Mobile communication devices: Suitable for RF impedance matching and filtering in smartphones and tablets.
  • Wireless LAN devices: Used in WLAN modules for signal conditioning and noise reduction in wireless routers and adapters.
  • Bluetooth modules: Employed in Bluetooth devices for filtering and impedance matching, ensuring reliable wireless communication.
  • High-frequency circuits: Designed for use in various high-frequency applications requiring precise inductance values.
  • General electronic devices: Utilized in a wide range of electronic devices where small, high-performance inductors are necessary.

Features

  • Compact Size: Small 2.0 x 1.2 x 0.85 mm form factor allows for dense circuit designs.
  • High Q Factor: Provides efficient energy storage and minimal losses in high-frequency circuits.
  • Stable Inductance: Offers a stable inductance value over a wide range of operating temperatures.
  • Multilayer Construction: Enables superior performance and high reliability.
  • RoHS Compliant: Environmentally friendly, meeting Restriction of Hazardous Substances directives.

Benefits

  • Miniaturization: Facilitates the design of smaller and more compact electronic devices.
  • Enhanced Performance: High Q factor ensures efficient operation of high-frequency circuits.
  • Reliable Operation: Stable inductance and robust construction guarantee reliable performance in various environments.
  • Easy Integration: Suitable for automated assembly processes, reducing manufacturing costs.
  • Environmental Compliance: Meets RoHS standards, ensuring environmental responsibility.

Specifications

The MLF2012DR47KT features an inductance of 0.47 μH (470nH) with a tolerance of 10%. It boasts a high self-resonant frequency (SRF) typically above 100 MHz, making it suitable for high-frequency applications. The rated current is around 100mA, and it exhibits a low DC resistance (DCR), minimizing power loss. It is designed for reflow soldering and supplied in tape and reel packaging for efficient automated assembly.

Constructed using ceramic materials and advanced multilayer technology, this inductor delivers superior performance compared to traditional wire-wound inductors in high-frequency circuits. Its stable electrical characteristics and compact dimensions make it an excellent choice for modern electronic devices requiring reliable and efficient inductance.

You May Also Be Interested in

Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0970 $58.2000
1,450+ $0.0797 $115.5650
2,240+ $0.0774 $173.3760
3,080+ $0.0751 $231.3080
3,970+ $0.0728 $289.0160
5,360+ $0.0647 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,000 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess