EN
  • EN
  • DE
  • IT

MLF1608E6R8KT000

Part No MLF1608E6R8KT000
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 754919-MLF1608E6R8KT000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLF1608E6R8KT000 CAD Model

Description

The MLF1608E6R8KT000 is a multilayer ceramic chip inductor manufactured by TDK Corporation. It is designed for high-frequency applications requiring precise inductance values. This inductor is commonly used in RF circuits for impedance matching, filtering, and tuning, making it ideal for use in compact electronic devices.

Applications

  • Mobile Phones: Used in RF front-end circuits for impedance matching.
  • Wireless Communication Devices: Employed in antenna matching networks.
  • Bluetooth Modules: Integrated into filter and matching circuits.
  • RF Transceivers: Used in filtering stages to minimize noise.
  • High-Frequency Applications: General use in impedance matching and filtering circuits.

Features

  • Multilayer Ceramic Construction: Provides high Q-factor and stable inductance.
  • Small Size: Compact 1608 footprint for space-saving designs.
  • High Self-Resonant Frequency: Designed for optimal performance at high frequencies.
  • Excellent Temperature Stability: Maintains stable performance across a range of temperatures.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Signal Quality: Reduces unwanted noise through effective filtering.
  • Optimized Circuit Performance: Enhances circuit performance with precise inductance.
  • Reduced Board Space: Allows for miniaturization in electronic devices.
  • Reliable Performance: Consistent performance under various environmental conditions.
  • Cost-Effective Solution: Provides excellent value for high-frequency applications.

Additional Details

The MLF1608E6R8KT000 offers a specific inductance value crucial for its intended uses in RF circuits. This component is designed for automated assembly, which reduces manufacturing costs. It can withstand reflow soldering processes, ensuring reliable connections. TDK emphasizes component reliability through rigorous testing. This inductor's performance characteristics, like its self-resonant frequency (SRF) and Q-factor, are well-suited for high-frequency filter design. The materials used in manufacturing this inductor are selected for stable and consistent performance. The design ensures excellent mechanical strength even under demanding conditions. This part is designed to minimize electromagnetic interference (EMI) within electronic circuits. This inductor contributes to overall circuit stability and efficiency. It's commonly used in impedance matching networks to optimize power transfer between different components. The high Q-factor helps minimize signal losses, improving efficiency. The MLF1608E6R8KT000 is suitable for power amplifiers and low-noise amplifiers (LNAs). The stable inductance value helps to maintain circuit performance over time. Rigorous testing ensures that it meets TDK's quality standards. It is designed to withstand the high temperatures encountered in reflow soldering. The use of environmentally friendly materials makes it a sustainable choice. The product is specifically designed for automated pick-and-place assembly. The tolerance of the inductor is tightly controlled to meet stringent application requirements. The MLF series is known for its consistent performance and reliability.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess