EN
  • EN
  • DE

MG7050HAN 156.250000MHZ

Part No MG7050HAN 156.250000MHZ
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830781-MG7050HAN 156.250000MHZ
Ultra Librarian 3D Model Ultra Librarian MG7050HAN 156.250000MHZ CAD Model

Description

The MG7050HAN 156.250000MHZ is a crystal oscillator manufactured by TDK Corporation. This oscillator is designed to provide a stable and accurate clock signal at a frequency of 156.25 MHz. It is commonly used in various electronic devices and systems that require a precise timing reference. The MG7050HAN series is known for its high stability, low jitter, and compact size.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices.
  • Communication Systems: Implemented in communication systems for signal synchronization.
  • Test and Measurement Equipment: Used in oscilloscopes, spectrum analyzers, and other test instruments.
  • Microprocessors and Microcontrollers: Provides a clock signal for microprocessors and microcontrollers.
  • FPGA and PLD Devices: Used as a timing reference for FPGA and PLD devices.

Features

  • High Frequency Stability: Provides a stable output frequency over a wide temperature range.
  • Low Jitter: Minimizes timing jitter for accurate clock signals.
  • Compact Size: Small footprint for space-constrained applications.
  • Low Power Consumption: Minimizes power consumption for energy-efficient designs.
  • Surface Mount Package: Suitable for automated assembly processes.

Benefits

  • Improved System Performance: Accurate clock signal improves system performance.
  • Enhanced Reliability: Stable frequency output ensures reliable operation.
  • Reduced Design Complexity: Simplifies circuit design with integrated oscillator.
  • Space Savings: Compact size allows for use in small devices.
  • Energy Efficiency: Low power consumption reduces energy costs.

Additional Details

The MG7050HAN 156.250000MHZ operates at a frequency of 156.25 MHz. The frequency stability is typically ±50 ppm over the operating temperature range. The operating voltage is typically 3.3V or 5V. The output signal is CMOS compatible. The surface mount package allows for easy integration into printed circuit boards. This crystal oscillator provides a reliable and accurate clock signal for a wide range of electronic applications.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0771 $70.3855
10+ $11.5500 $115.5000
16+ $11.1896 $179.0336
22+ $10.8281 $238.2182
28+ $10.4678 $293.0984
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 824 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess