EN
  • EN
  • DE

MC-406 32.768KHZ

Part No MC-406 32.768KHZ
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830416-MC-406 32.768KHZ
Ultra Librarian 3D Model Ultra Librarian MC-406 32.768KHZ CAD Model

Description

The MC-406 32.768kHz crystal resonator, manufactured by TDK Corporation, is a miniature tuning fork crystal specifically designed for real-time clock (RTC) applications and other low-frequency timing circuits. Its small size and low power consumption make it ideal for portable and battery-powered devices.

Applications:

  • Real-time clocks (RTC) in computers, mobile devices, and consumer electronics
  • Microcontroller timing circuits
  • Wearable devices such as smartwatches and fitness trackers
  • Internet of Things (IoT) devices
  • Metering applications (e.g., electricity, water, gas meters)
  • Automotive electronics

Features:

  • Frequency: 32.768 kHz, the standard frequency for RTC applications.
  • Miniature Size: Compact package for space-constrained applications.
  • Low Power Consumption: Minimizes battery drain in portable devices.
  • High Frequency Accuracy: Provides precise timing for accurate timekeeping.
  • High Stability: Maintains stable frequency over a wide temperature range.
  • Excellent Aging Characteristics: Ensures long-term reliability and accuracy.

Benefits:

  • Accurate Timekeeping: Provides reliable and precise timing for RTC applications.
  • Long Battery Life: Low power consumption extends the operational time of battery-powered devices.
  • Small Footprint: Miniature size allows for integration into compact designs.
  • Stable Performance: High stability ensures consistent performance over varying environmental conditions.
  • Long-Term Reliability: Excellent aging characteristics guarantee long-term accuracy and dependability.

Technical Specifications: The MC-406 typically has a frequency tolerance of ±20 ppm or better. It operates within a specified temperature range, often from -40°C to +85°C. The load capacitance is typically 12.5 pF. Refer to the TDK datasheet for precise specifications.

The TDK MC-406 32.768kHz crystal is a crucial component for accurate timekeeping in a wide variety of electronic devices, offering a balance of precision, low power consumption, and compact size.

You May Also Be Interested in

American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess