EN
  • EN
  • DE

LTF5022T-220MR95-D

Part No LTF5022T-220MR95-D
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 22UH 1.02A 340MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 11 Weeks
Features Shielded Wirewound Inductor 340mOhm Max Nonstandard
Manufacturer TDK Corporation
Series LTF5022T
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 445-16222-6, 445-16222-2, 445-16222-1, LTF5022T-220MR95-D-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924448-LTF5022T-220MR95-D
Ultra Librarian 3D Model Ultra Librarian LTF5022T-220MR95-D CAD Model

Description

The TDK Corporation LTF5022T-220MR95-D is a shielded wirewound inductor with a maximum resistance of 340mOhm.

  • Resistance (Max): 340mOhm
  • Operating Temperature: -40°C to 105°C
  • Package: nonstandard
  • Package Type: reel - TR
  • Mounting Type: surface-mounted
  • Series: LTF5022T
  • Category: inductors
  • ECCN: EAR99
  • Popularity: high
  • Package Quantity: 500 pieces
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 11 weeks
  • REACH Status: REACH unaffected
  • HTSUS: 8504.50.4000

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2596 $62.9800
115+ $1.0336 $118.8640
175+ $1.0013 $175.2275
240+ $0.9690 $232.5600
310+ $0.9367 $290.3770
415+ $0.8398 $348.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess