EN
  • EN
  • DE

74AHC86BQ,115

Part No 74AHC86BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14DHVQFN / XOR (Exclusive OR) IC 4 Channel 14-DHVQFN (2.5x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Nexperia USA Inc.
Series 74AHC
Package Tape & Reel
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-DHVQFN (2.5x3)
Package / Case 14-VFQFN Exposed Pad
Base Product Number 74AHC86
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-9097-6-ND,1727-6777-2,1727-6777-6,74AHC86BQ-G,74AHC86BQ-G-ND,1727-6777-1,568-9097-1,568-9097-2,935285547115,568-9097-6,568-9097-1-ND,74AHC86BQ,115-ND,568-9097-2-ND
Standard Package 3,000
Win Source Part Number 1124191-74AHC86BQ,115
Ultra Librarian 3D Model Ultra Librarian 74AHC86BQ,115 CAD Model

Description

The 74AHC86BQ,115 is a logic gate integrated circuit (IC) belonging to the 74AHC series. Manufactured by Nexperia USA Inc.

  • Series: 74AHC
  • Package: Tape and Reel
  • Standard Package: 3,000
  • Mounting: SMT
  • Gate Type: XOR
  • Circuits: 4
  • Inputs: 2
  • Maximum Output High Current: 8mA
  • Maximum Output Low Current: 8mA
  • Voltage Supply: 2V to 5.5V
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1484
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess