EN
  • EN
  • DE

LTF4022T-1R2N-D

Part No LTF4022T-1R2N-D
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description Inductor Power Shielded Wirewound 1.2uH 30% 1MHz Ferrite 3.3A 0.028Ohm DCR Automotive T/R / FIXED IND 1.2UH 3.3A 28 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Series LTF4022-D
Packaging Reel package
Type Wirewound
Material - Core Ferrite
Inductance 1.2μH
Tolerance ±30%
Current Rating 3.3A
Current - Saturation 2.8A
Shielding Shielded
DC Resistance (DCR) 28 mOhm Max
Ratings AEC-Q200
Operating Temperature Range -40°C ~ 150°C
Test Frequency 1MHz
Mounting SMD
Package 2-SMD
Dimension 0.217" L x 0.157" W (5.50mm x 4.00mm)
Height - Seated (Maximum) 0.087" (2.20mm)
Win Source Part Number 784518-LTF4022T-1R2N-D
Popularity Medium
Supply and Demand Status Limited
Family Name LTF-D
Introduction Date June 30, 2013
ECCN EAR99
Country of Origin China, Philippines
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LTF4022T-1R2N-D CAD Model

Description

The TDK Corporation LTF4022T-1R2N-D is a wirewound, shielded inductor with an inductance of 1.2μH and a current rating of 3.3A.

  • Tolerance: ±30%
  • Operating Temperature: -40°C to 150°C
  • Dimensions: 0.217" L x 0.157" W (5.50mm x 4.00mm)
  • Package: reel
  • Series: LTF4022-D
  • AEC-Q200 Rated: Yes
  • DC Resistance (DCR): 28 mOhm Max
  • Current Saturation: 2.8A
  • Supply and Demand: Limited
  • Material: ferrite
  • Category: Inductors, Coils, Chokes

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess