EN
  • EN
  • DE

LGJ12565TS-152MR37-H

Part No LGJ12565TS-152MR37-H
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 1.5MH 400MA 2.8OHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 1.5 mH
Tolerance ±20%
Current Rating (Amps) 400 mA
Current - Saturation (Isat) 370mA
Shielding Shielded
DC Resistance (DCR) 2.8Ohm
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 1 kHz
Mounting Type Surface Mount
Case / Package Nonstandard
Size / Dimension 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height - Seated (Max) 0.256\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1532509-LGJ12565TS-152MR37-H
Ultra Librarian 3D Model Ultra Librarian LGJ12565TS-152MR37-H CAD Model

Description

N

You May Also Be Interested in

Pulse
FIXED IND
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess